Park Systems, Inc. XE-120

Description
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry’s only True Non-Contact mode imaging for both air and liquid imaging. Flexible configurations allow integration with other advanced optical measurement techniques such as Raman spectroscopy. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Optical Integration and Option Compatibility • Integrated with inverted optical microscopes • Tight mechanical coupling yields excellent noise performance • Compatible with both reflection and transmission optical viewing • Open side access for optical coupling such as Raman spectroscopy for TERS • Access to all advanced SPM modes and options
Description
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry’s only True Non-Contact mode imaging for both air and liquid imaging. Flexible configurations allow integration with other advanced optical measurement techniques such as Raman spectroscopy. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Optical Integration and Option Compatibility • Integrated with inverted optical microscopes • Tight mechanical coupling yields excellent noise performance • Compatible with both reflection and transmission optical viewing • Open side access for optical coupling such as Raman spectroscopy for TERS • Access to all advanced SPM modes and options

Suppliers

Company
Product
Description
Supplier Links
XE-120 -  - Park Systems, Inc.
Santa Clara, CA, United States
XE-120
XE-120
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry’s only True Non-Contact mode imaging for both air and liquid imaging. Flexible configurations allow integration with other advanced optical measurement techniques such as Raman spectroscopy. Artifact Free Imaging by Crosstalk Elimination • Two independent, closed- loop XY and Z flexure scanners for sample and tip • Out of plane motion of less than 2 nm over entire scan range • Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow • Up to 25 μm Z-scan by high force scanner • Accurate height measurements Ultimate AFM Resolution by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less tip wear for prolonged high-quality and high-resolution imaging • Minimized sample damage or modification • Immunity from parameter-dependent results observed in tapping imaging User Convenience by EZ Design • Open side access for easy sample or tip exchange • Dovetail-lock mount for easy head removal • Direct on-axis optics for high resolution optical viewing • Motorized optics stage Advanced Optical Integration and Option Compatibility • Integrated with inverted optical microscopes • Tight mechanical coupling yields excellent noise performance • Compatible with both reflection and transmission optical viewing • Open side access for optical coupling such as Raman spectroscopy for TERS • Access to all advanced SPM modes and options

Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry’s only True Non-Contact mode imaging for both air and liquid imaging. Flexible configurations allow integration with other advanced optical measurement techniques such as Raman spectroscopy.

Artifact Free Imaging by Crosstalk Elimination
• Two independent, closed- loop XY and Z flexure scanners for sample and tip
• Out of plane motion of less than 2 nm over entire scan range
• Flat and linear XY scan of up to 100 μm x 100 μm with low residual bow
• Up to 25 μm Z-scan by high force scanner
• Accurate height measurements

Ultimate AFM Resolution by True Non-Contact Mode
• 10 times larger Z-scan bandwidth than a piezotube
• Less tip wear for prolonged high-quality and high-resolution imaging
• Minimized sample damage or modification
• Immunity from parameter-dependent results observed in tapping imaging

User Convenience by EZ Design
• Open side access for easy sample or tip exchange
• Dovetail-lock mount for easy head removal
• Direct on-axis optics for high resolution optical viewing
• Motorized optics stage

Advanced Optical Integration and Option Compatibility
• Integrated with inverted optical microscopes
• Tight mechanical coupling yields excellent noise performance
• Compatible with both reflection and transmission optical viewing
• Open side access for optical coupling such as Raman spectroscopy for TERS
• Access to all advanced SPM modes and options

Technical Specifications

  Park Systems, Inc.
Product Category Microscopes
Product Name XE-120
Application Biological / Life Sciences
Grade Benchtop; Research
Microscope Type Scanning Probe / Atomic Force
Eyepiece Style Binocular
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 8882939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 220 X
View Details