Nikon Metrology Eclipse Ci-POL Polarizing Microscope

Description
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base allows easy imaging with DS series cameras. CFI60 Optical System The industry-acclaimed infinity optics - the CFI60 system - successfully deliver long working distances and high NA and produce tack-sharp aberration-free images. They employ an eco-glass that is manufactured with no harmful substances such as lead and arsenic. The episcopic objectives are from the newly developed CFI60-2 series and produce pin-sharp aberration-free images regardless of magnification. Focus stroke has been improved to 30mm, facilitating observation of tall samples. Clamp-type upper limit focusing mechanism makes for easy and safe sample exchange. Excellent cost effective and precision manufacturing is balanced with superb basic performance in a standard level polarizing microscope.
Datasheet
Description
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base allows easy imaging with DS series cameras. CFI60 Optical System The industry-acclaimed infinity optics - the CFI60 system - successfully deliver long working distances and high NA and produce tack-sharp aberration-free images. They employ an eco-glass that is manufactured with no harmful substances such as lead and arsenic. The episcopic objectives are from the newly developed CFI60-2 series and produce pin-sharp aberration-free images regardless of magnification. Focus stroke has been improved to 30mm, facilitating observation of tall samples. Clamp-type upper limit focusing mechanism makes for easy and safe sample exchange. Excellent cost effective and precision manufacturing is balanced with superb basic performance in a standard level polarizing microscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eclipse Ci-POL Polarizing Microscope -  - Nikon Metrology
Leuven, Belgium
Eclipse Ci-POL Polarizing Microscope
Eclipse Ci-POL Polarizing Microscope
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base allows easy imaging with DS series cameras. CFI60 Optical System The industry-acclaimed infinity optics - the CFI60 system - successfully deliver long working distances and high NA and produce tack-sharp aberration-free images. They employ an eco-glass that is manufactured with no harmful substances such as lead and arsenic. The episcopic objectives are from the newly developed CFI60-2 series and produce pin-sharp aberration-free images regardless of magnification. Focus stroke has been improved to 30mm, facilitating observation of tall samples. Clamp-type upper limit focusing mechanism makes for easy and safe sample exchange. Excellent cost effective and precision manufacturing is balanced with superb basic performance in a standard level polarizing microscope.

Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base allows easy imaging with DS series cameras.

CFI60 Optical System

The industry-acclaimed infinity optics - the CFI60 system - successfully deliver long working distances and high NA and produce tack-sharp aberration-free images. They employ an eco-glass that is manufactured with no harmful substances such as lead and arsenic. The episcopic objectives are from the newly developed CFI60-2 series and produce pin-sharp aberration-free images regardless of magnification.

  • Focus stroke has been improved to 30mm, facilitating observation of tall samples.
  • Clamp-type upper limit focusing mechanism makes for easy and safe sample exchange.
  • Excellent cost effective and precision manufacturing is balanced with superb basic performance in a standard level polarizing microscope.
Supplier's Site Datasheet

Technical Specifications

  Nikon Metrology
Product Category Microscopes
Product Name Eclipse Ci-POL Polarizing Microscope
Application Electronics, Composites
Grade Benchtop
Microscope Type Polarizing
Objective Lenses 4
Illumination / Electron Emission Type Diascopic, Episcopic
Unlock Full Specs
to access all available technical data

Similar Products

Inverted Microscope - CKX53 - Evident Scientific
Specs
Application Biological / Life Sciences
Grade Benchtop
Microscope Type Inverted
View Details
Microscopes - 2167384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 140 X
View Details
JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details