Nikon Metrology Durable, User-friendly Inverted Microscope Eclipse MA100N

Description
The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation and capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement. Applications Metallurgy, Metal manufacturing Cast iron nodularity and flake analysis, Grain sizing Surface examination Antennae, Telescope optics Telecom & electronics Mobile phones, shavers & watches Benefits & features Illumination Employment of high-intensity LED illumination (Eco-illumination) Compared to conventional halogen illumination, these high intensity LED sources need only about one third of consuming electricity and last approximately 30 times longer. The MA100N ensures stable sample observation with uniform color temperature even in different light intensity. Compact body Redesign to 11% smaller than the conventional models The MA100N is a model designated for LED illumination, which enables users to save about 11% of footprint and have more installation choices Stage Stable control even with heavy samples - A newly developed stage boasting superior durability Nikon developed the new MA-SR-N Rectangular Stage especially for the MA100N. The three-plate structure gives the microscope superior control and durability for observation of heavy samples, such as a grinder resin mounted samples. Aperture Diaphragm Included as standard feature The epi illuminator comes standard with a variable aperture diaphragm to control image contrast and depth of field.
Description
The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation and capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement. Applications Metallurgy, Metal manufacturing Cast iron nodularity and flake analysis, Grain sizing Surface examination Antennae, Telescope optics Telecom & electronics Mobile phones, shavers & watches Benefits & features Illumination Employment of high-intensity LED illumination (Eco-illumination) Compared to conventional halogen illumination, these high intensity LED sources need only about one third of consuming electricity and last approximately 30 times longer. The MA100N ensures stable sample observation with uniform color temperature even in different light intensity. Compact body Redesign to 11% smaller than the conventional models The MA100N is a model designated for LED illumination, which enables users to save about 11% of footprint and have more installation choices Stage Stable control even with heavy samples - A newly developed stage boasting superior durability Nikon developed the new MA-SR-N Rectangular Stage especially for the MA100N. The three-plate structure gives the microscope superior control and durability for observation of heavy samples, such as a grinder resin mounted samples. Aperture Diaphragm Included as standard feature The epi illuminator comes standard with a variable aperture diaphragm to control image contrast and depth of field.

Suppliers

Company
Product
Description
Supplier Links
Durable, User-friendly Inverted Microscope - Eclipse MA100N - Nikon Metrology
Leuven, Belgium
Durable, User-friendly Inverted Microscope
Eclipse MA100N
Durable, User-friendly Inverted Microscope Eclipse MA100N
The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation and capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement. Applications Metallurgy, Metal manufacturing Cast iron nodularity and flake analysis, Grain sizing Surface examination Antennae, Telescope optics Telecom & electronics Mobile phones, shavers & watches Benefits & features Illumination Employment of high-intensity LED illumination (Eco-illumination) Compared to conventional halogen illumination, these high intensity LED sources need only about one third of consuming electricity and last approximately 30 times longer. The MA100N ensures stable sample observation with uniform color temperature even in different light intensity. Compact body Redesign to 11% smaller than the conventional models The MA100N is a model designated for LED illumination, which enables users to save about 11% of footprint and have more installation choices Stage Stable control even with heavy samples - A newly developed stage boasting superior durability Nikon developed the new MA-SR-N Rectangular Stage especially for the MA100N. The three-plate structure gives the microscope superior control and durability for observation of heavy samples, such as a grinder resin mounted samples. Aperture Diaphragm Included as standard feature The epi illuminator comes standard with a variable aperture diaphragm to control image contrast and depth of field.

The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation and capture. Further, the high intensity LED illumination reduces the need for frequent lamp replacement.

Applications

  • Metallurgy, Metal manufacturing
  • Cast iron nodularity and flake analysis, Grain sizing
  • Surface examination
  • Antennae, Telescope optics
  • Telecom & electronics
  • Mobile phones, shavers & watches

Benefits & features

Illumination

Employment of high-intensity LED illumination (Eco-illumination)

Compared to conventional halogen illumination, these high intensity LED sources need only about one third of consuming electricity and last approximately 30 times longer. The MA100N ensures stable sample observation with uniform color temperature even in different light intensity.


Compact body

Redesign to 11% smaller than the conventional models

The MA100N is a model designated for LED illumination, which enables users to save about 11% of footprint and have more installation choices


Stage

Stable control even with heavy samples - A newly developed stage boasting superior durability

Nikon developed the new MA-SR-N Rectangular Stage especially for the MA100N. The three-plate structure gives the microscope superior control and durability for observation of heavy samples, such as a grinder resin mounted samples.


Aperture Diaphragm

Included as standard feature

The epi illuminator comes standard with a variable aperture diaphragm to control image contrast and depth of field.

Supplier's Site

Technical Specifications

  Nikon Metrology
Product Category Microscopes
Product Number Eclipse MA100N
Product Name Durable, User-friendly Inverted Microscope
Application Metallurgical; Semiconductor; Electronics, Composites
Grade Benchtop
Microscope Type Polarizing; Stereomicroscope
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 2475598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 460 X
View Details
JEM-ARM300F2 GRAND ARM™2 Atomic Resolution Analytical Microscope - JEM-ARM300F2 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 80 to 300 kilovolts
View Details