Electro Standards Laboratories X/Y Intercom Headset Cable w/Volume Control, Custom Length Model 9364

Description
The Model 9364-X/Y Intercom Headset Cable Assembly with Volume Control is provided for use by people on camera. As such, its length can be specifi ed for maximum comfort of the user and, further, to facilitate being clothingclipped for out-of-sight positioning. The volume control does not shut off completely at its low end so as not to cause the user to miss hearing the cues. The overall length is approximately “X” plus “Y” inches (“X” is the length between the center of the Volume Control and the Phone Plug. “Y” is the length between the center of the Volume Control and the Telex Connector). Note: the connectors on ends add an additional 4 inches to the overall length. See illustration below. Specify the desired “X” and “Y” lengths (in inches) when ordering. This will now allow you to completely customize the cable assembly length for your maximum comfort. FEATURES: Connector ends: (1) ¼ inch Straight Phone Plug to (1) small 2-Prong Telex Assembly includes: (1) 500 Ohm Volume Control. Clothing Clip attached to volume control. Cable jacket color is black. Length between Phone Plug and center of Volume Control is “X” inches. Length between Volume Control and Telex Connector is “Y” inches. Specify “X” and “Y” lengths (in inches) when ordering to completely customize the cable assembly for maximum comfort. Example: If requesting 105 inches between Phone Plug and center of Volume Control, and 43 inches between center of Volume Control and Telex Connector, the Part Number to order would be: Model 9364-105/43, Catalog Number 989364-105/43.
Datasheet
Description
The Model 9364-X/Y Intercom Headset Cable Assembly with Volume Control is provided for use by people on camera. As such, its length can be specifi ed for maximum comfort of the user and, further, to facilitate being clothingclipped for out-of-sight positioning. The volume control does not shut off completely at its low end so as not to cause the user to miss hearing the cues. The overall length is approximately “X” plus “Y” inches (“X” is the length between the center of the Volume Control and the Phone Plug. “Y” is the length between the center of the Volume Control and the Telex Connector). Note: the connectors on ends add an additional 4 inches to the overall length. See illustration below. Specify the desired “X” and “Y” lengths (in inches) when ordering. This will now allow you to completely customize the cable assembly length for your maximum comfort. FEATURES: Connector ends: (1) ¼ inch Straight Phone Plug to (1) small 2-Prong Telex Assembly includes: (1) 500 Ohm Volume Control. Clothing Clip attached to volume control. Cable jacket color is black. Length between Phone Plug and center of Volume Control is “X” inches. Length between Volume Control and Telex Connector is “Y” inches. Specify “X” and “Y” lengths (in inches) when ordering to completely customize the cable assembly for maximum comfort. Example: If requesting 105 inches between Phone Plug and center of Volume Control, and 43 inches between center of Volume Control and Telex Connector, the Part Number to order would be: Model 9364-105/43, Catalog Number 989364-105/43.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X/Y Intercom Headset Cable w/Volume Control, Custom Length - Model 9364 - Electro Standards Laboratories
Cranston, RI, USA
X/Y Intercom Headset Cable w/Volume Control, Custom Length
Model 9364
X/Y Intercom Headset Cable w/Volume Control, Custom Length Model 9364
The Model 9364-X/Y Intercom Headset Cable Assembly with Volume Control is provided for use by people on camera. As such, its length can be specifi ed for maximum comfort of the user and, further, to facilitate being clothingclipped for out-of-sight positioning. The volume control does not shut off completely at its low end so as not to cause the user to miss hearing the cues. The overall length is approximately “X” plus “Y” inches (“X” is the length between the center of the Volume Control and the Phone Plug. “Y” is the length between the center of the Volume Control and the Telex Connector). Note: the connectors on ends add an additional 4 inches to the overall length. See illustration below. Specify the desired “X” and “Y” lengths (in inches) when ordering. This will now allow you to completely customize the cable assembly length for your maximum comfort. FEATURES: Connector ends: (1) ¼ inch Straight Phone Plug to (1) small 2-Prong Telex Assembly includes: (1) 500 Ohm Volume Control. Clothing Clip attached to volume control. Cable jacket color is black. Length between Phone Plug and center of Volume Control is “X” inches. Length between Volume Control and Telex Connector is “Y” inches. Specify “X” and “Y” lengths (in inches) when ordering to completely customize the cable assembly for maximum comfort. Example: If requesting 105 inches between Phone Plug and center of Volume Control, and 43 inches between center of Volume Control and Telex Connector, the Part Number to order would be: Model 9364-105/43, Catalog Number 989364-105/43.

The Model 9364-X/Y Intercom Headset Cable Assembly with Volume Control is provided for use by people on camera. As such, its length can be specifi ed for maximum comfort of the user and, further, to facilitate being clothingclipped for out-of-sight positioning. The volume control does not shut off completely at its low end so as not to cause the user to miss hearing the cues. The overall length is approximately “X” plus “Y” inches (“X” is the length between the center of the Volume Control and the Phone Plug. “Y” is the length between the center of the Volume Control and the Telex Connector). Note: the connectors on ends add an additional 4 inches to the overall length. See illustration below. Specify the desired “X” and “Y” lengths (in inches) when ordering. This will now allow you to completely customize the cable assembly length for your maximum comfort.

FEATURES:

  • Connector ends: (1) ¼ inch Straight Phone Plug to (1) small 2-Prong Telex
  • Assembly includes: (1) 500 Ohm Volume Control.
  • Clothing Clip attached to volume control.
  • Cable jacket color is black.
  • Length between Phone Plug and center of Volume Control is “X” inches.
  • Length between Volume Control and Telex Connector is “Y” inches.
  • Specify “X” and “Y” lengths (in inches) when ordering to completely customize the cable assembly for maximum comfort.
  • Example: If requesting 105 inches between Phone Plug and center of Volume Control, and 43 inches between center of Volume Control and Telex Connector, the Part Number to order would be: Model 9364-105/43, Catalog Number 989364-105/43.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Cable Assemblies
Product Number Model 9364
Product Name X/Y Intercom Headset Cable w/Volume Control, Custom Length
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers