Electro Standards Laboratories USB to Serial Converter Cable 514372

Description
The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connections to ESL data network switches, cellular phones, PDAs, Digital cameras, Modems, or IDSN terminal adapters through your USB port with up to 230kbps data transfer rate.Features: Supports automatic handshake mode. Works with cellular phones, PDAs, Digital Cameras, Modems, and ISDN terminal adapters. Supports Windows 98/98SE/ME/2000/XP, Mac 8.6 and higher, and Linux. Supports remote wake-up and power management. Frees your RS232 ports for other uses.
Datasheet
Description
The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connections to ESL data network switches, cellular phones, PDAs, Digital cameras, Modems, or IDSN terminal adapters through your USB port with up to 230kbps data transfer rate.Features: Supports automatic handshake mode. Works with cellular phones, PDAs, Digital Cameras, Modems, and ISDN terminal adapters. Supports Windows 98/98SE/ME/2000/XP, Mac 8.6 and higher, and Linux. Supports remote wake-up and power management. Frees your RS232 ports for other uses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB to Serial Converter Cable - 514372 - Electro Standards Laboratories
Cranston, RI, USA
USB to Serial Converter Cable
514372
USB to Serial Converter Cable 514372
The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connections to ESL data network switches, cellular phones, PDAs, Digital cameras, Modems, or IDSN terminal adapters through your USB port with up to 230kbps data transfer rate.Features: Supports automatic handshake mode. Works with cellular phones, PDAs, Digital Cameras, Modems, and ISDN terminal adapters. Supports Windows 98/98SE/ME/2000/XP, Mac 8.6 and higher, and Linux. Supports remote wake-up and power management. Frees your RS232 ports for other uses.

The USB to serial adapter provides an external plug and play RS-232 serial connection with your computer, allowing you ot free up your existing serial port. Users have the capability to utilize the adapter with serial port interface in an easy to use environment. The adapter is designed for connections to ESL data network switches, cellular phones, PDAs, Digital cameras, Modems, or IDSN terminal adapters through your USB port with up to 230kbps data transfer rate.Features: Supports automatic handshake mode. Works with cellular phones, PDAs, Digital Cameras, Modems, and ISDN terminal adapters. Supports Windows 98/98SE/ME/2000/XP, Mac 8.6 and higher, and Linux. Supports remote wake-up and power management. Frees your RS232 ports for other uses.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Cable Assemblies
Product Number 514372
Product Name USB to Serial Converter Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details