Electro Standards Laboratories BNC Coaxial Data Network Cables 990136-010

Description
BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 10'
Description
BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 10'

Suppliers

Company
Product
Description
Supplier Links
BNC Coaxial Data Network Cables - 990136-010 - Electro Standards Laboratories
Cranston, RI, USA
BNC Coaxial Data Network Cables
990136-010
BNC Coaxial Data Network Cables 990136-010
BNC Coaxial Data Network Cables RG-58, PVC, 50 Ohms, Male/Male, 10'

BNC Coaxial Data Network Cables RG-58,
PVC, 50 Ohms, Male/Male, 10'

Supplier's Site

Technical Specifications

  Electro Standards Laboratories
Product Category Cable Assemblies
Product Number 990136-010
Product Name BNC Coaxial Data Network Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details