Patton Electronics Co. Miniature 2-Port Statistical Multiplexer Model 3022

Description
The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity of two analog (V.32, V.34, etc.) modems or two short range modems. They also allow four async RS-232 devices to be connected together over short distances (100ft/30m) using just a crossover cable. The Model 3022 & 3032 are configured using extended AT commands, and both the local and remote mux can be configured from local port 1 or 2. For hands-off convenience, the Model 3022 & 3032 can be programmed so that they go into Data Mode (ready for communication) when the connected modem raises CD. The Model 3022 & 3032 are also able to perform auto-baud sensing. Both hardware (RTS/CTS) and software (X-ON/X-OFF) flow control are supported.The Model 3022 & 3032 are so small they can plug directly into the DB-25 port of a modem. Sub-channel devices are connected using modular RJ-45 patch cables (see facing page). No AC power or batteries are needed, because the Model 3022 & 3032 draw all necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.
Description
The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity of two analog (V.32, V.34, etc.) modems or two short range modems. They also allow four async RS-232 devices to be connected together over short distances (100ft/30m) using just a crossover cable. The Model 3022 & 3032 are configured using extended AT commands, and both the local and remote mux can be configured from local port 1 or 2. For hands-off convenience, the Model 3022 & 3032 can be programmed so that they go into Data Mode (ready for communication) when the connected modem raises CD. The Model 3022 & 3032 are also able to perform auto-baud sensing. Both hardware (RTS/CTS) and software (X-ON/X-OFF) flow control are supported.The Model 3022 & 3032 are so small they can plug directly into the DB-25 port of a modem. Sub-channel devices are connected using modular RJ-45 patch cables (see facing page). No AC power or batteries are needed, because the Model 3022 & 3032 draw all necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.

Suppliers

Company
Product
Description
Supplier Links
Miniature 2-Port Statistical Multiplexer - Model 3022 - Patton Electronics Co.
Gaithersburg, MD, USA
Miniature 2-Port Statistical Multiplexer
Model 3022
Miniature 2-Port Statistical Multiplexer Model 3022
The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity of two analog (V.32, V.34, etc.) modems or two short range modems. They also allow four async RS-232 devices to be connected together over short distances (100ft/30m) using just a crossover cable. The Model 3022 & 3032 are configured using extended AT commands, and both the local and remote mux can be configured from local port 1 or 2. For hands-off convenience, the Model 3022 & 3032 can be programmed so that they go into Data Mode (ready for communication) when the connected modem raises CD. The Model 3022 & 3032 are also able to perform auto-baud sensing. Both hardware (RTS/CTS) and software (X-ON/X-OFF) flow control are supported.The Model 3022 & 3032 are so small they can plug directly into the DB-25 port of a modem. Sub-channel devices are connected using modular RJ-45 patch cables (see facing page). No AC power or batteries are needed, because the Model 3022 & 3032 draw all necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.

The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to monitor and prioritize data flow, these muxes effectively double the capacity of two analog (V.32, V.34, etc.) modems or two short range modems. They also allow four async RS-232 devices to be connected together over short distances (100ft/30m) using just a crossover cable. The Model 3022 & 3032 are configured using extended AT commands, and both the local and remote mux can be configured from local port 1 or 2. For hands-off convenience, the Model 3022 & 3032 can be programmed so that they go into Data Mode (ready for communication) when the connected modem raises CD. The Model 3022 & 3032 are also able to perform auto-baud sensing. Both hardware (RTS/CTS) and software (X-ON/X-OFF) flow control are supported.The Model 3022 & 3032 are so small they can plug directly into the DB-25 port of a modem. Sub-channel devices are connected using modular RJ-45 patch cables (see facing page). No AC power or batteries are needed, because the Model 3022 & 3032 draw all necessary operating power from the connected RS-232 devices. The Model 3022 supports selectable sub-channel and main channel data rates up to 38.4 kbps. The Model 3032 supports selectable sub-channel rates to 57.6 kbps, and main channel data rates up to 115.2 kbps.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 3022
Product Name Miniature 2-Port Statistical Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521/ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details