Patton Electronics Co. IPLink™ Inverse Multiplexer Model 2888

Description
The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the bandwidth utilization over the T1/E1 links, the Multi-Megabit Inverse Mux uses Multi-Link PPP to bond the individual circuits into one high bandwidth WAN link. Ethernet/IP traffic is transparently bridged over the link using PPP/BCP which adds minimal encapsulation overhead when compared to ATM. Key features make the Multi-Megabit Inverse Mux an ideal solution for VLAN trunk extension. The Inverse Mux supports IEEE 802.1p/Q VLAN tagging and priority. VLAN tagged traffic that is received on any of the Gigabit Ethernet interfaces is transparently transported over the WAN to the matching Inverse Mux on the other side. The VLAN priority bits are inspected and the QoS of the individual Ethernet frames are preserved end-to-end. The Multi-Megabit Inverse Mux likewise supports VLAN tagging of Ethernet traffic. ACLs allow Layer 3 filtering and Layer 3 based QoS of the VLAN and bridge connections. Filter by IP address, IP port or even protocol. Use the ACL to force an inspection of the ToS/DiffServ bits and preserve end-to-end QoS. The 2888 Model Series boasts easy installation, offering CLI configuration via Console/VT-100 or Telnet/SSH, HTTP web based management, and SNMP. Patton's series of high-speed access routers offer the versatility and reliability demanded for business-class applications at the most affordable price.
Description
The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the bandwidth utilization over the T1/E1 links, the Multi-Megabit Inverse Mux uses Multi-Link PPP to bond the individual circuits into one high bandwidth WAN link. Ethernet/IP traffic is transparently bridged over the link using PPP/BCP which adds minimal encapsulation overhead when compared to ATM. Key features make the Multi-Megabit Inverse Mux an ideal solution for VLAN trunk extension. The Inverse Mux supports IEEE 802.1p/Q VLAN tagging and priority. VLAN tagged traffic that is received on any of the Gigabit Ethernet interfaces is transparently transported over the WAN to the matching Inverse Mux on the other side. The VLAN priority bits are inspected and the QoS of the individual Ethernet frames are preserved end-to-end. The Multi-Megabit Inverse Mux likewise supports VLAN tagging of Ethernet traffic. ACLs allow Layer 3 filtering and Layer 3 based QoS of the VLAN and bridge connections. Filter by IP address, IP port or even protocol. Use the ACL to force an inspection of the ToS/DiffServ bits and preserve end-to-end QoS. The 2888 Model Series boasts easy installation, offering CLI configuration via Console/VT-100 or Telnet/SSH, HTTP web based management, and SNMP. Patton's series of high-speed access routers offer the versatility and reliability demanded for business-class applications at the most affordable price.

Suppliers

Company
Product
Description
Supplier Links
IPLink™ Inverse Multiplexer - Model 2888 - Patton Electronics Co.
Gaithersburg, MD, USA
IPLink™ Inverse Multiplexer
Model 2888
IPLink™ Inverse Multiplexer Model 2888
The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the bandwidth utilization over the T1/E1 links, the Multi-Megabit Inverse Mux uses Multi-Link PPP to bond the individual circuits into one high bandwidth WAN link. Ethernet/IP traffic is transparently bridged over the link using PPP/BCP which adds minimal encapsulation overhead when compared to ATM. Key features make the Multi-Megabit Inverse Mux an ideal solution for VLAN trunk extension. The Inverse Mux supports IEEE 802.1p/Q VLAN tagging and priority. VLAN tagged traffic that is received on any of the Gigabit Ethernet interfaces is transparently transported over the WAN to the matching Inverse Mux on the other side. The VLAN priority bits are inspected and the QoS of the individual Ethernet frames are preserved end-to-end. The Multi-Megabit Inverse Mux likewise supports VLAN tagging of Ethernet traffic. ACLs allow Layer 3 filtering and Layer 3 based QoS of the VLAN and bridge connections. Filter by IP address, IP port or even protocol. Use the ACL to force an inspection of the ToS/DiffServ bits and preserve end-to-end QoS. The 2888 Model Series boasts easy installation, offering CLI configuration via Console/VT-100 or Telnet/SSH, HTTP web based management, and SNMP. Patton's series of high-speed access routers offer the versatility and reliability demanded for business-class applications at the most affordable price.

The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order to maximize the bandwidth utilization over the T1/E1 links, the Multi-Megabit Inverse Mux uses Multi-Link PPP to bond the individual circuits into one high bandwidth WAN link. Ethernet/IP traffic is transparently bridged over the link using PPP/BCP which adds minimal encapsulation overhead when compared to ATM. Key features make the Multi-Megabit Inverse Mux an ideal solution for VLAN trunk extension. The Inverse Mux supports IEEE 802.1p/Q VLAN tagging and priority. VLAN tagged traffic that is received on any of the Gigabit Ethernet interfaces is transparently transported over the WAN to the matching Inverse Mux on the other side. The VLAN priority bits are inspected and the QoS of the individual Ethernet frames are preserved end-to-end. The Multi-Megabit Inverse Mux likewise supports VLAN tagging of Ethernet traffic. ACLs allow Layer 3 filtering and Layer 3 based QoS of the VLAN and bridge connections. Filter by IP address, IP port or even protocol. Use the ACL to force an inspection of the ToS/DiffServ bits and preserve end-to-end QoS. The 2888 Model Series boasts easy installation, offering CLI configuration via Console/VT-100 or Telnet/SSH, HTTP web based management, and SNMP. Patton's series of high-speed access routers offer the versatility and reliability demanded for business-class applications at the most affordable price.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 2888
Product Name IPLink™ Inverse Multiplexer
Network Equipment Multiplexer
Area Network Type LAN Capable; WAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details