Patton Electronics Co. Analog VoIP IAD Model 4830

Description
The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. The SN4830 Series offers models with combinations of 2 to 8 analog FXS phone ports and 2 or 4 FXO ports. The Dual 10/100baseT LAN ports can be used for LAN, IPSec VPN and DMZ connections. The integrated X.21/V.35 WAN port provides direct access to IP over PPP and Frame-Relay. Like every SmartNode the 4830 series supports the industry standard VoIP signaling protocols including SIP, H.323, T.38 Fax-Relay, plus Fax and Modem-Bypass and is interoperable with leading Softswitches and VoIP services.
Description
The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. The SN4830 Series offers models with combinations of 2 to 8 analog FXS phone ports and 2 or 4 FXO ports. The Dual 10/100baseT LAN ports can be used for LAN, IPSec VPN and DMZ connections. The integrated X.21/V.35 WAN port provides direct access to IP over PPP and Frame-Relay. Like every SmartNode the 4830 series supports the industry standard VoIP signaling protocols including SIP, H.323, T.38 Fax-Relay, plus Fax and Modem-Bypass and is interoperable with leading Softswitches and VoIP services.

Suppliers

Company
Product
Description
Supplier Links
Analog VoIP IAD - Model 4830 - Patton Electronics Co.
Gaithersburg, MD, USA
Analog VoIP IAD
Model 4830
Analog VoIP IAD Model 4830
The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. The SN4830 Series offers models with combinations of 2 to 8 analog FXS phone ports and 2 or 4 FXO ports. The Dual 10/100baseT LAN ports can be used for LAN, IPSec VPN and DMZ connections. The integrated X.21/V.35 WAN port provides direct access to IP over PPP and Frame-Relay. Like every SmartNode the 4830 series supports the industry standard VoIP signaling protocols including SIP, H.323, T.38 Fax-Relay, plus Fax and Modem-Bypass and is interoperable with leading Softswitches and VoIP services.

The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services.
The SN4830 Series offers models with combinations of 2 to 8 analog FXS phone ports and 2 or 4 FXO ports. The Dual 10/100baseT LAN ports can be used for LAN, IPSec VPN and DMZ connections. The integrated X.21/V.35 WAN port provides direct access to IP over PPP and Frame-Relay. Like every SmartNode the 4830 series supports the industry standard VoIP signaling protocols including SIP, H.323, T.38 Fax-Relay, plus Fax and Modem-Bypass and is interoperable with leading Softswitches and VoIP services.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number Model 4830
Product Name Analog VoIP IAD
Network Equipment Router; Gateway
Area Network Type LAN Capable; WAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
Ports / Interfaces FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30510010-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details