Patton Electronics Co. Enterprise Session Border Router SmartNode™ 5490

Description
Features VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access—Fiber SFP, G.SHDSL and X.21. IP Routing—RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption and extended ACL capabilities. 10/100/1000 Ethernet—One 10/100/1000 WAN Ethernet port and one 10/100/1000 LAN Ethernet port. Proprietary Software—Utilizes proprietary SmartWare™ Software for added security Flexible mounting options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19) Why SmartNode™? Patton Quality Made in the USA Unrivaled Customer Support FREE Support and Upgrades Overview The SmartNode 5490 Enterprise Session Border Router with built-in WAN broadband access is a single integrated platform that bridges the wide range of IP PBX products to their service providers ensuring security and a high level of efficiency in the VoIP network. Connecting the Enterprise’s LAN to an Internet Telephony Service Provider (ITSP), the SN5490 creates a single conduit for multimedia components including voice, video and data. Evolving from Patton’s award winning SmartNode 5400 Series, the next generation SmartNode 5490 Series comes now with IPv6 upgradeable hardware. Through the SIP Back-to-Back User Agent, the SN5490 provides a common interface into the service provider network providing resolution of any differences between the SIP from the IP PBX and the service provider softswitch. Additionally, the SN5490 provides CODEC transcoding for up to 64 SIP sessions insuring the most efficient use of available bandwidth for both voice and data. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. For additional security, the SN5490 includes SIP-aware NAT and access controlled lists (ACLs) for maintaining secure communications when SIP traffic crosses the Enterprise edge. In addition, routing capabilities include RIP v1/v2, virtual router redundancy protocol (VRRP), loopback interfaces as well as advanced techniques like policy based routing (PBR). Furthermore, QoS keeps malicious traffic from effecting bandwidth requirements of PBR-marked essential traffic and Downstream QoS ensures important voice and fax calls do not get bogged down by such resource hungry lower priority TCP traffic as FTP downloads. For survivability, the SN5490 is equipped with a link status based routing function. This function, together with SIP registrar, enables survivable telephony services to be deployed between intra-office SIP clients in case there is a failure at the SIP provider.
Description
Features VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access—Fiber SFP, G.SHDSL and X.21. IP Routing—RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption and extended ACL capabilities. 10/100/1000 Ethernet—One 10/100/1000 WAN Ethernet port and one 10/100/1000 LAN Ethernet port. Proprietary Software—Utilizes proprietary SmartWare™ Software for added security Flexible mounting options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19) Why SmartNode™? Patton Quality Made in the USA Unrivaled Customer Support FREE Support and Upgrades Overview The SmartNode 5490 Enterprise Session Border Router with built-in WAN broadband access is a single integrated platform that bridges the wide range of IP PBX products to their service providers ensuring security and a high level of efficiency in the VoIP network. Connecting the Enterprise’s LAN to an Internet Telephony Service Provider (ITSP), the SN5490 creates a single conduit for multimedia components including voice, video and data. Evolving from Patton’s award winning SmartNode 5400 Series, the next generation SmartNode 5490 Series comes now with IPv6 upgradeable hardware. Through the SIP Back-to-Back User Agent, the SN5490 provides a common interface into the service provider network providing resolution of any differences between the SIP from the IP PBX and the service provider softswitch. Additionally, the SN5490 provides CODEC transcoding for up to 64 SIP sessions insuring the most efficient use of available bandwidth for both voice and data. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. For additional security, the SN5490 includes SIP-aware NAT and access controlled lists (ACLs) for maintaining secure communications when SIP traffic crosses the Enterprise edge. In addition, routing capabilities include RIP v1/v2, virtual router redundancy protocol (VRRP), loopback interfaces as well as advanced techniques like policy based routing (PBR). Furthermore, QoS keeps malicious traffic from effecting bandwidth requirements of PBR-marked essential traffic and Downstream QoS ensures important voice and fax calls do not get bogged down by such resource hungry lower priority TCP traffic as FTP downloads. For survivability, the SN5490 is equipped with a link status based routing function. This function, together with SIP registrar, enables survivable telephony services to be deployed between intra-office SIP clients in case there is a failure at the SIP provider.

Suppliers

Company
Product
Description
Supplier Links
Enterprise Session Border Router - SmartNode™ 5490 - Patton Electronics Co.
Gaithersburg, MD, USA
Enterprise Session Border Router
SmartNode™ 5490
Enterprise Session Border Router SmartNode™ 5490
Features VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding. WAN Access—Fiber SFP, G.SHDSL and X.21. IP Routing—RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router. QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption and extended ACL capabilities. 10/100/1000 Ethernet—One 10/100/1000 WAN Ethernet port and one 10/100/1000 LAN Ethernet port. Proprietary Software—Utilizes proprietary SmartWare™ Software for added security Flexible mounting options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11 /19) Why SmartNode™? Patton Quality Made in the USA Unrivaled Customer Support FREE Support and Upgrades Overview The SmartNode 5490 Enterprise Session Border Router with built-in WAN broadband access is a single integrated platform that bridges the wide range of IP PBX products to their service providers ensuring security and a high level of efficiency in the VoIP network. Connecting the Enterprise’s LAN to an Internet Telephony Service Provider (ITSP), the SN5490 creates a single conduit for multimedia components including voice, video and data. Evolving from Patton’s award winning SmartNode 5400 Series, the next generation SmartNode 5490 Series comes now with IPv6 upgradeable hardware. Through the SIP Back-to-Back User Agent, the SN5490 provides a common interface into the service provider network providing resolution of any differences between the SIP from the IP PBX and the service provider softswitch. Additionally, the SN5490 provides CODEC transcoding for up to 64 SIP sessions insuring the most efficient use of available bandwidth for both voice and data. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport. For additional security, the SN5490 includes SIP-aware NAT and access controlled lists (ACLs) for maintaining secure communications when SIP traffic crosses the Enterprise edge. In addition, routing capabilities include RIP v1/v2, virtual router redundancy protocol (VRRP), loopback interfaces as well as advanced techniques like policy based routing (PBR). Furthermore, QoS keeps malicious traffic from effecting bandwidth requirements of PBR-marked essential traffic and Downstream QoS ensures important voice and fax calls do not get bogged down by such resource hungry lower priority TCP traffic as FTP downloads. For survivability, the SN5490 is equipped with a link status based routing function. This function, together with SIP registrar, enables survivable telephony services to be deployed between intra-office SIP clients in case there is a failure at the SIP provider.

Features

  • VoIP Transcoding—Capacity for up to 64 SIP-SIP calls with transcoding and 196 SIP Sessions without transcoding.
  • WAN Access—Fiber SFP, G.SHDSL and X.21.
  • IP Routing—RIP v1/v2, VRRP, Policy Based Routing, Loopback/Virtual Interface, NAPT-capable edge router.
  • QoS and Security—Deliver secure, toll-quality voice communications with Patton’s DownStreamQoS™ with adaptive traffic management and shaping—plus secure voice-over-VPN with AES/DES strong encryption and extended ACL capabilities.
  • 10/100/1000 Ethernet—One 10/100/1000 WAN Ethernet port and one 10/100/1000 LAN Ethernet port.
  • Proprietary Software—Utilizes proprietary SmartWare™ Software for added security
  • Flexible mounting options—The device can be placed on a desktop or installed in a 19-inch rack using the optional rack ear kit (INS-KIT-RACKEARS-11/19)
  • Why SmartNode™?
    • Patton Quality
    • Made in the USA
    • Unrivaled Customer Support
    • FREE Support and Upgrades

Overview

The SmartNode 5490 Enterprise Session Border Router with built-in WAN broadband access is a single integrated platform that bridges the wide range of IP PBX products to their service providers ensuring security and a high level of efficiency in the VoIP network. Connecting the Enterprise’s LAN to an Internet Telephony Service Provider (ITSP), the SN5490 creates a single conduit for multimedia components including voice, video and data. Evolving from Patton’s award winning SmartNode 5400 Series, the next generation SmartNode 5490 Series comes now with IPv6 upgradeable hardware.
Through the SIP Back-to-Back User Agent, the SN5490 provides a common interface into the service provider network providing resolution of any differences between the SIP from the IP PBX and the service provider softswitch. Additionally, the SN5490 provides CODEC transcoding for up to 64 SIP sessions insuring the most efficient use of available bandwidth for both voice and data. Reduce WAN-access bandwidth requirements by converting high-bandwidth G.711 calls on your LAN into lower-bandwidth G.723 calls for WAN transport.
For additional security, the SN5490 includes SIP-aware NAT and access controlled lists (ACLs) for maintaining secure communications when SIP traffic crosses the Enterprise edge.
In addition, routing capabilities include RIP v1/v2, virtual router redundancy protocol (VRRP), loopback interfaces as well as advanced techniques like policy based routing (PBR). Furthermore, QoS keeps malicious traffic from effecting bandwidth requirements of PBR-marked essential traffic and Downstream QoS ensures important voice and fax calls do not get bogged down by such resource hungry lower priority TCP traffic as FTP downloads.
For survivability, the SN5490 is equipped with a link status based routing function. This function, together with SIP registrar, enables survivable telephony services to be deployed between intra-office SIP clients in case there is a failure at the SIP provider.

Supplier's Site

Technical Specifications

  Patton Electronics Co.
Product Category Network Equipment
Product Number SmartNode™ 5490
Product Name Enterprise Session Border Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details