Versitron, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| 10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band... | |
| PoE Switches Need a 5 port PoE industrial switch that makes extreme temperature environments a non-issue and offers multiple installation options? The SF70550 can help you out on both counts... | |
| Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a... | |
| Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides... | |
| Here's a compact Ethernet switch for those smaller network nodes requiring copper and fiber connectivity. The SG70660 provides 4 ports of 10/100/1000M with RJ45 connectors and 2 slots for 1G... | |
| Here's a high-capacity ethernet network switch that also provides fiber optic connectivity at 1G or 10G speeds.The SG75270M provides 48 ports of 10/100/1000 with RJ45 connectors and 4 SFP... | |
| Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000... | |
| If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit... | |
| If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit... | |
| Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This... | |
| Need a mid-size Ethernet PoE network switch that also supports a full complement of management features? The SG71860MP is perfect for your needs. It boasts 16 ports of 10/100/1000 with... | |
| Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45... | |
| The SG75270MP PoE+ switch is perfect for those high-density applications requiring power-over-ethernet for any power-hungry PD devices connected to your network. These would include video phones, IP security cameras, tele-conferencing... |