Versitron, Inc. 28 Port 10/100/1000 Fiber Optic Switch SG72870M

Description
Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. Central management and other network control capabilities allow the SG72870M to optimize bandwidth and support advanced network security. It is also easy to deploy and configure. In addition to the standard Ethernet copper features using Cat.5, Cat.5e, and Cat.6 cables, the flexibility offered by SFP modules enables the use of multimode, singlemode, and single f.o. cables with the SG72870M. 100km f.o. links are possible with the use of VERSITRON'S GB100SM f.o. 1GSFP modules. 80km distances can be accommodated at 10G speed with our 10GB80SM SFP module. The SG72870M is therefore ideal for extending your network nodes to remote locations using f.o. cable uplinks. This product also sports LLDP (Link Layer Discovery Protocol) to automatically discover all devices connected to the network. As with all VERSITRON products, the SG72870M carries a lifetime warranty. KEY FEATURES 24 ports 10/100/1000 4 1G/10G SFP fiber slots Compliant with IEEE 802.3az EEE Energy Efficient Ethernet standard for green Ethernet 128 Gbps switch capacity 32K MAC Address Table Supports jumbo frames to 9k UpnP (universal plug and play) LLDP (Link Layer Discovery Protocol) Rack-mountable SFP GBIC Module Technology MANAGEMENT FEATURES Port-based and 802.1Q tag-based VLAN Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v1/v2/v3 snooping IPv4/IPv6 static routing (Layer 3 switching) DHCP Server Link Aggregation Control Protocol (LACP) trunking Port Mirroring RMON (Remote Monitoring) Easy Port Configuration Supports 256 entries for ACL (Access Control List)
Description
Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. Central management and other network control capabilities allow the SG72870M to optimize bandwidth and support advanced network security. It is also easy to deploy and configure. In addition to the standard Ethernet copper features using Cat.5, Cat.5e, and Cat.6 cables, the flexibility offered by SFP modules enables the use of multimode, singlemode, and single f.o. cables with the SG72870M. 100km f.o. links are possible with the use of VERSITRON'S GB100SM f.o. 1GSFP modules. 80km distances can be accommodated at 10G speed with our 10GB80SM SFP module. The SG72870M is therefore ideal for extending your network nodes to remote locations using f.o. cable uplinks. This product also sports LLDP (Link Layer Discovery Protocol) to automatically discover all devices connected to the network. As with all VERSITRON products, the SG72870M carries a lifetime warranty. KEY FEATURES 24 ports 10/100/1000 4 1G/10G SFP fiber slots Compliant with IEEE 802.3az EEE Energy Efficient Ethernet standard for green Ethernet 128 Gbps switch capacity 32K MAC Address Table Supports jumbo frames to 9k UpnP (universal plug and play) LLDP (Link Layer Discovery Protocol) Rack-mountable SFP GBIC Module Technology MANAGEMENT FEATURES Port-based and 802.1Q tag-based VLAN Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v1/v2/v3 snooping IPv4/IPv6 static routing (Layer 3 switching) DHCP Server Link Aggregation Control Protocol (LACP) trunking Port Mirroring RMON (Remote Monitoring) Easy Port Configuration Supports 256 entries for ACL (Access Control List)

Suppliers

Company
Product
Description
Supplier Links
28 Port 10/100/1000 Fiber Optic Switch - SG72870M - Versitron, Inc.
Newark, DE, USA
28 Port 10/100/1000 Fiber Optic Switch
SG72870M
28 Port 10/100/1000 Fiber Optic Switch SG72870M
Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules. Central management and other network control capabilities allow the SG72870M to optimize bandwidth and support advanced network security. It is also easy to deploy and configure. In addition to the standard Ethernet copper features using Cat.5, Cat.5e, and Cat.6 cables, the flexibility offered by SFP modules enables the use of multimode, singlemode, and single f.o. cables with the SG72870M. 100km f.o. links are possible with the use of VERSITRON'S GB100SM f.o. 1GSFP modules. 80km distances can be accommodated at 10G speed with our 10GB80SM SFP module. The SG72870M is therefore ideal for extending your network nodes to remote locations using f.o. cable uplinks. This product also sports LLDP (Link Layer Discovery Protocol) to automatically discover all devices connected to the network. As with all VERSITRON products, the SG72870M carries a lifetime warranty. KEY FEATURES 24 ports 10/100/1000 4 1G/10G SFP fiber slots Compliant with IEEE 802.3az EEE Energy Efficient Ethernet standard for green Ethernet 128 Gbps switch capacity 32K MAC Address Table Supports jumbo frames to 9k UpnP (universal plug and play) LLDP (Link Layer Discovery Protocol) Rack-mountable SFP GBIC Module Technology MANAGEMENT FEATURES Port-based and 802.1Q tag-based VLAN Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v1/v2/v3 snooping IPv4/IPv6 static routing (Layer 3 switching) DHCP Server Link Aggregation Control Protocol (LACP) trunking Port Mirroring RMON (Remote Monitoring) Easy Port Configuration Supports 256 entries for ACL (Access Control List)

Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This product provides 24 ports of 10/100/1000 with RJ45 connectors and 4 SFP slots which accept either 1G or 10G f.o. SFP modules.

Central management and other network control capabilities allow the SG72870M to optimize bandwidth and support advanced network security. It is also easy to deploy and configure.

In addition to the standard Ethernet copper features using Cat.5, Cat.5e, and Cat.6 cables, the flexibility offered by SFP modules enables the use of multimode, singlemode, and single f.o. cables with the SG72870M.

100km f.o. links are possible with the use of VERSITRON'S GB100SM f.o. 1GSFP modules. 80km distances can be accommodated at 10G speed with our 10GB80SM SFP module. The SG72870M is therefore ideal for extending your network nodes to remote locations using f.o. cable uplinks. This product also sports LLDP (Link Layer Discovery Protocol) to automatically discover all devices connected to the network.

As with all VERSITRON products, the SG72870M carries a lifetime warranty.

KEY FEATURES

  • 24 ports 10/100/1000
  • 4 1G/10G SFP fiber slots
  • Compliant with IEEE 802.3az EEE Energy Efficient Ethernet standard for green Ethernet
  • 128 Gbps switch capacity
  • 32K MAC Address Table
  • Supports jumbo frames to 9k
  • UpnP (universal plug and play)
  • LLDP (Link Layer Discovery Protocol)
  • Rack-mountable
  • SFP GBIC Module Technology

MANAGEMENT FEATURES

  • Port-based and 802.1Q tag-based VLAN
  • Quality of Service
  • STP, RSTP, MSTP (Spanning Tree Protocols)
  • 802.1Q VLAN
  • IGMP v1/v2/v3 snooping
  • IPv4/IPv6 static routing (Layer 3 switching)
  • DHCP Server
  • Link Aggregation Control Protocol (LACP) trunking
  • Port Mirroring
  • RMON (Remote Monitoring)
  • Easy Port Configuration
  • Supports 256 entries for ACL (Access Control List)
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Equipment
Product Number SG72870M
Product Name 28 Port 10/100/1000 Fiber Optic Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
Routers - 1248856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Form Factor Wall Mount
Modem Technology Umts
View Details