Versitron, Inc. Datasheets for Network Media Converters
Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more
| Product Name | Notes |
|---|---|
| Bring fiber to your desktop and reap its rewards! Enjoy the absolute security of fiber along with its support of longer networking distances and immunity to EMI/RFI. VERSITRON'S Fast Ethernet... | |
| Bring fiber to your desktop with the N70150 1000Base-X PCI Adapter! This product supports GBIC module technology for multimode or singlemode cable and guarantees you all the benefits of optical... | |
| PoE Media Converter Need 1000Base-T speeds at a remote site with no power? If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among... | |
| PoE Media Converter VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The... | |
| Welcome to our world of lan networking. We hope that this product is just what you're looking for to fill your network needs. With our "Double-Duty" Media Converter you can... | |
| Able to transmit and receive over one fiber, this product can cut your cable bill in half! So, if you need to keep the costs of fiber cable down, this... | |
| Convert your 100Base and 1000Base multimode networks to singlemode networks using the M720D. OR convert your 100Base and 1000Base singlemode networks to multimode networks using the M720D. If you have... | |
| If you need an industrial converter that can support extreme temperature ranges from the desert to the arctic circle, and that can also deliver a higher level of EMI/RFI suppression,... | |
| Need a fiber optic industrial strength product for harsh environment applications that is 1000Base? Need an EMI/RFI suppressed1000Base converter for a noisy manufacturing environment? The MF7250 with its DC... | |
| Need a ruggedized product that has 2 fiber ports with Daisy Chain configuration capability? "The Tri-Port" can fill both bills! In addition, the versitile MF727xS2 can also forward data traffic... | |
| Network Speed becomes a non-issue with the new 10/100/1000 "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals... | |
| These fiber converter products convert a T1 electrical signal (1.544 Mbps) into light signals for transmission over fiber optic cable. They provide full duplex or simplex data transmission with fully... | |
| These products convert a MIL-STD-188-114A (unbalanced) electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically... | |
| These products convert a V.35 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. | |
| These products convert an E1 electrical signal (2.048 Mbps) into light signals for transmission over fiber optic cable. They provide full duplex or simplex data transmission with fully transparent operation. | |
| These products convert an NRZ (non-return-to-zero) or TTL (Transistor-Transist or-Logic) electrical signal into light signals for transmission over fiber optic cable. They are designed for passing telemetry, clock, data, or... | |
| These products convert an RS-232 electrical signal into light signals for transmission over fiber optic cable. In MicroModem or FOM II format these products provide fully transparent operation with data,... | |
| These products convert an RS-422 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. | |
| These products convert an RS-423 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. | |
| These products convert an RS-449 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. | |
| These products convert an RS-530 electrical signal into light signals for transmission over fiber optic cable. They provide fully transparent operation with data, clock, and common control signals automatically multiplexed. | |
| VERSITRON FOM II Series Model F2238A/F2245A High Speed fiber optic modems provide synchronous or asynchronous data transmission at speeds up to 10Mbps, at distances up to 20Km with fully transparent... | |
| When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD... | |
| When smaller is best, VERSITRON's M82xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD... |