Versitron, Inc. Datasheets for Fiber Optic Switches
Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions.
Fiber Optic Switches: Learn more
| Product Name | Notes |
|---|---|
| 10-Port 10/100/1000 Gigabit Switch Industrial, PoE & Management Capabilities | 4 PoE PSE Ports, 2 SFP Fiber Slots KEY FEATURES (8) 10/100/1000Mbps RJ-45 ports and (2)100/1000Mbps SFP slots Provides in-band... | |
| Are you looking for a 24-port PoE+ switch for powering your remote network devices? This 10/100/1000 PoE+ product can readily support all 24 ports with 25.5W power, while providing a... | |
| Choices, choices, choices translate into exceptional flexibility for you. Do you need more installation options? Pick your media and significantly reduce your hardware needs. 10/100/1000 copper 100base fiber 1000base SFP... | |
| Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides... | |
| Do you need a 6 port "industrialized" switch that can tame the harshest of environments and also support 10/100/1000 data rates? The SF70660M may be your answer and incorporates the... | |
| Here's a compact Ethernet switch for those smaller network nodes requiring copper and fiber connectivity. The SG70660 provides 4 ports of 10/100/1000M with RJ45 connectors and 2 slots for 1G... | |
| Here's a high-capacity ethernet network switch that also provides fiber optic connectivity at 1G or 10G speeds.The SG75270M provides 48 ports of 10/100/1000 with RJ45 connectors and 4 SFP... | |
| Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000... | |
| If you need an 8-port 10/100 industrial switch which operates successfully in extreme heat and extreme cold, in addition to performing well in excessively noisy environments, this product may be... | |
| If you need to integrate multiple ethernet speeds into your network backbone, this versatile 24-port switch is for you. With 6 SFP fiber slots,each capable of handling 100Mbps or... | |
| If you're tired of having to buy big switches for small applications, this 6-port managed gigabit fiber switch is for you. The SG70660M comes in a compact package and is... | |
| Is what you really need an enhanced media converter? The S7055xM could be your answer. Here is a quick and easy way to expand your network and effortlessly gain 4... | |
| Need a high-performance fiber optic switch to connect all your network computers or to support applications delivering data, voice, or video services? Then consider the SG72870M for reliable connectivity. This... | |
| Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45... | |
| Need more SFP, GBIC Ports? This fiber optic managed switch can offer you 24! The SG24424M 24-Port 10/100/1000 is a standard product that meets all IEEE 802.3 Gigabit and Fast... | |
| Only need a handful of ports on your network extension? The S7085x fiber optic 8-port fiber switch will give you 7 10/100 ports and 1 fiber port, thus saving you... | |
| The S7075xM 7-port switch performs all of the operations of our 5 port switch with two 10/100 Fast Ethernet ports added. If you need a web smart managed version with... | |
| The SG75270MP PoE+ switch is perfect for those high-density applications requiring power-over-ethernet for any power-hungry PD devices connected to your network. These would include video phones, IP security cameras, tele-conferencing... |