Versitron, Inc. 4 Port Industrial Managed Fiber Optic Switch SF70460MP

Description
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base f.o. SFP modules. The RJ45 ports provide 30W of POE+ power, making this switch ideal for powering IP cameras, video phones, long-range wireless access points, industrial sensors/controllers/ meters, etc. SFP technology allows you to use multimode, singlemode, or single fiber optical cable with distances to 100km possible. The SF70460MP is a multi-function device supporting the following operating modes: Dual Media Converters (copper to f.o. cable) Dual Media Converters sharing redundant f.o. uplink F.O. to F.O. Media Converter (ex. MM to SM, SM to MM) 4-Port Switch (typical Ethernet managed SW.) As with all VERSITRON products, the SF70460MP carries a lifetime warranty. KEY FEATURES 2 10/100/1000Mbps Ethernet Ports (RJ45) with 30W POE+ Power 2 100M/1G SFP Slots Copper ports support auto-negotiation, auto-MDI/MDI-X detection Supports IEEE 802.3 flow control for full duplex and backpressure for half-duplex LED status indicators for: power, management, speed, PoE, link/activity status Supports IEEE 802.3az Energy Efficient Ethernet Supports standalone, DIN Rail or Panel Mounting MANAGEMENT FEATURES Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v2/v3 Storm control for UC/MC/BC packets IP Source Guard Static MAC Configuration Supports SFP Technology
Description
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base f.o. SFP modules. The RJ45 ports provide 30W of POE+ power, making this switch ideal for powering IP cameras, video phones, long-range wireless access points, industrial sensors/controllers/ meters, etc. SFP technology allows you to use multimode, singlemode, or single fiber optical cable with distances to 100km possible. The SF70460MP is a multi-function device supporting the following operating modes: Dual Media Converters (copper to f.o. cable) Dual Media Converters sharing redundant f.o. uplink F.O. to F.O. Media Converter (ex. MM to SM, SM to MM) 4-Port Switch (typical Ethernet managed SW.) As with all VERSITRON products, the SF70460MP carries a lifetime warranty. KEY FEATURES 2 10/100/1000Mbps Ethernet Ports (RJ45) with 30W POE+ Power 2 100M/1G SFP Slots Copper ports support auto-negotiation, auto-MDI/MDI-X detection Supports IEEE 802.3 flow control for full duplex and backpressure for half-duplex LED status indicators for: power, management, speed, PoE, link/activity status Supports IEEE 802.3az Energy Efficient Ethernet Supports standalone, DIN Rail or Panel Mounting MANAGEMENT FEATURES Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v2/v3 Storm control for UC/MC/BC packets IP Source Guard Static MAC Configuration Supports SFP Technology

Suppliers

Company
Product
Description
Supplier Links
4 Port Industrial Managed Fiber Optic Switch - SF70460MP - Versitron, Inc.
Newark, DE, USA
4 Port Industrial Managed Fiber Optic Switch
SF70460MP
4 Port Industrial Managed Fiber Optic Switch SF70460MP
Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base f.o. SFP modules. The RJ45 ports provide 30W of POE+ power, making this switch ideal for powering IP cameras, video phones, long-range wireless access points, industrial sensors/controllers/ meters, etc. SFP technology allows you to use multimode, singlemode, or single fiber optical cable with distances to 100km possible. The SF70460MP is a multi-function device supporting the following operating modes: Dual Media Converters (copper to f.o. cable) Dual Media Converters sharing redundant f.o. uplink F.O. to F.O. Media Converter (ex. MM to SM, SM to MM) 4-Port Switch (typical Ethernet managed SW.) As with all VERSITRON products, the SF70460MP carries a lifetime warranty. KEY FEATURES 2 10/100/1000Mbps Ethernet Ports (RJ45) with 30W POE+ Power 2 100M/1G SFP Slots Copper ports support auto-negotiation, auto-MDI/MDI-X detection Supports IEEE 802.3 flow control for full duplex and backpressure for half-duplex LED status indicators for: power, management, speed, PoE, link/activity status Supports IEEE 802.3az Energy Efficient Ethernet Supports standalone, DIN Rail or Panel Mounting MANAGEMENT FEATURES Quality of Service STP, RSTP, MSTP (Spanning Tree Protocols) 802.1Q VLAN IGMP v2/v3 Storm control for UC/MC/BC packets IP Source Guard Static MAC Configuration Supports SFP Technology

Here's a mini-switch (media converter) packed with critical networking features such as PoE+ power, management, industrial temperature range, and dual-speed fiber SFP slots. The SF70460MP provides 2 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Base or 1000Base f.o. SFP modules.

The RJ45 ports provide 30W of POE+ power, making this switch ideal for powering IP cameras, video phones, long-range wireless access points, industrial sensors/controllers/meters, etc. SFP technology allows you to use multimode, singlemode, or single fiber optical cable with distances to 100km possible.

The SF70460MP is a multi-function device supporting the following operating modes:

  • Dual Media Converters (copper to f.o. cable)
  • Dual Media Converters sharing redundant f.o. uplink
  • F.O. to F.O. Media Converter (ex. MM to SM, SM to MM)
  • 4-Port Switch (typical Ethernet managed SW.)

As with all VERSITRON products, the SF70460MP carries a lifetime warranty.

KEY FEATURES

  • 2 10/100/1000Mbps Ethernet Ports (RJ45) with 30W POE+ Power
  • 2 100M/1G SFP Slots
  • Copper ports support auto-negotiation, auto-MDI/MDI-X detection
  • Supports IEEE 802.3 flow control for full duplex and backpressure for half-duplex
  • LED status indicators for: power, management, speed, PoE, link/activity status
  • Supports IEEE 802.3az Energy Efficient Ethernet
  • Supports standalone, DIN Rail or Panel Mounting

MANAGEMENT FEATURES

  • Quality of Service
  • STP, RSTP, MSTP (Spanning Tree Protocols)
  • 802.1Q VLAN
  • IGMP v2/v3
  • Storm control for UC/MC/BC packets
  • IP Source Guard
  • Static MAC Configuration
  • Supports SFP Technology
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Equipment
Product Number SF70460MP
Product Name 4 Port Industrial Managed Fiber Optic Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet
Unlock Full Specs
to access all available technical data