Versitron, Inc. 10-Port 10/100/1000 PoE+ GBIC Switch SG71060MPA

Description
If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power, with sophisticated management features, and sports an option for gigabit fiber. And, if 10 ports are still not enough for your application, these same features are available in our 24-port version with 2 SFP uplink slots. The 2 SFP slots can accommodate either 100Base or 1000Base fiber SFP modules and support multimode, singlemode, or single fiber optical links. In addition, the 2 SFP slots also support 10/100/1000Base copper SFP modules. A full compliment of IEEE 802.3 management features make this switch very network-friendly. This product also offers a Lifetime Warranty. KEY FEATURES (8) 10/100/1000Mbps Ethernet ports Each port provides 15.4W or 25.5W of PoE Power (2) Combo Ports - Copper or Fiber Optic SFP Slots (See DataSheet Below) Supports Q-in-Q (Double-tag) Supports jumbo frames up to 9K Port Mirroring for network monitoring Provides port bandwidth control function Supports STP, RSTP protocols Supports multicast VLAN registration for IPTV Supports VSM (Virtual Stacking Management) Compatible with Android and iOS devices Supports port-based and 802.1Q tag-based VLAN Supports 802.1x Access Control for improved security Power saving reduces switch power consumption
Description
If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power, with sophisticated management features, and sports an option for gigabit fiber. And, if 10 ports are still not enough for your application, these same features are available in our 24-port version with 2 SFP uplink slots. The 2 SFP slots can accommodate either 100Base or 1000Base fiber SFP modules and support multimode, singlemode, or single fiber optical links. In addition, the 2 SFP slots also support 10/100/1000Base copper SFP modules. A full compliment of IEEE 802.3 management features make this switch very network-friendly. This product also offers a Lifetime Warranty. KEY FEATURES (8) 10/100/1000Mbps Ethernet ports Each port provides 15.4W or 25.5W of PoE Power (2) Combo Ports - Copper or Fiber Optic SFP Slots (See DataSheet Below) Supports Q-in-Q (Double-tag) Supports jumbo frames up to 9K Port Mirroring for network monitoring Provides port bandwidth control function Supports STP, RSTP protocols Supports multicast VLAN registration for IPTV Supports VSM (Virtual Stacking Management) Compatible with Android and iOS devices Supports port-based and 802.1Q tag-based VLAN Supports 802.1x Access Control for improved security Power saving reduces switch power consumption

Suppliers

Company
Product
Description
Supplier Links
10-Port 10/100/1000 PoE+ GBIC Switch - SG71060MPA - Versitron, Inc.
Newark, DE, USA
10-Port 10/100/1000 PoE+ GBIC Switch
SG71060MPA
10-Port 10/100/1000 PoE+ GBIC Switch SG71060MPA
If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application. This small 10/100/1000 fiber optic network switch supports full PoE+ power, with sophisticated management features, and sports an option for gigabit fiber. And, if 10 ports are still not enough for your application, these same features are available in our 24-port version with 2 SFP uplink slots. The 2 SFP slots can accommodate either 100Base or 1000Base fiber SFP modules and support multimode, singlemode, or single fiber optical links. In addition, the 2 SFP slots also support 10/100/1000Base copper SFP modules. A full compliment of IEEE 802.3 management features make this switch very network-friendly. This product also offers a Lifetime Warranty. KEY FEATURES (8) 10/100/1000Mbps Ethernet ports Each port provides 15.4W or 25.5W of PoE Power (2) Combo Ports - Copper or Fiber Optic SFP Slots (See DataSheet Below) Supports Q-in-Q (Double-tag) Supports jumbo frames up to 9K Port Mirroring for network monitoring Provides port bandwidth control function Supports STP, RSTP protocols Supports multicast VLAN registration for IPTV Supports VSM (Virtual Stacking Management) Compatible with Android and iOS devices Supports port-based and 802.1Q tag-based VLAN Supports 802.1x Access Control for improved security Power saving reduces switch power consumption

If you need an 8-port fiber optic switch with a boost of Two More Ports which has both "power over ethernet plus" and management features, this handy 10-port 10/100/1000 gigabit version may be perfect for your application.

This small 10/100/1000 fiber optic network switch supports full PoE+ power, with sophisticated management features, and sports an option for gigabit fiber.

And, if 10 ports are still not enough for your application, these same features are available in our 24-port version with 2 SFP uplink slots.

The 2 SFP slots can accommodate either 100Base or 1000Base fiber SFP modules and support multimode, singlemode, or single fiber optical links. In addition, the 2 SFP slots also support 10/100/1000Base copper SFP modules. A full compliment of IEEE 802.3 management features make this switch very network-friendly.

This product also offers a Lifetime Warranty.

KEY FEATURES

  • (8) 10/100/1000Mbps Ethernet ports
  • Each port provides 15.4W or 25.5W of PoE Power
  • (2) Combo Ports - Copper or Fiber Optic SFP Slots
    (See DataSheet Below)
  • Supports Q-in-Q (Double-tag)
  • Supports jumbo frames up to 9K
  • Port Mirroring for network monitoring
  • Provides port bandwidth control function
  • Supports STP, RSTP protocols
  • Supports multicast VLAN registration for IPTV
  • Supports VSM (Virtual Stacking Management)
  • Compatible with Android and iOS devices
  • Supports port-based and 802.1Q tag-based VLAN
  • Supports 802.1x Access Control for improved security
  • Power saving reduces switch power consumption
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Equipment
Product Number SG71060MPA
Product Name 10-Port 10/100/1000 PoE+ GBIC Switch
Network Equipment Switch
Form Factor Rack Mount
Network Media Fiber Optic
Protocol / Network 10/100/1000 PoE/PoE+
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Switches - 2096172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
View Details