Versitron, Inc. 9 Port 10/100/1000, 1G SFP Fiber Optic Switch SG09108

Description
Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides 8 SFP slots and 1 RJ45 port that supports 10/100/1000 Ethernet. This product is also "all-fiber" capable. The SFP slots are full duplex and accept multimode, singlemode, and single f.o. SFP modules (sold separately). The RJ45 port supports auto-negotiation and auto MDI/MDI-X functions, as well as full/half duplex modes. The SG09108 supports VLAN, QoS, and IEEE 802.3x flow control on full duplex and back pressure flow control on half duplex. LEDs indicate power and link/activity for the SFP slots and RJ45 port. So, if you need a lower port density product with gigabit connectivity, consider the SG09108. As with all VERSITRON products, the SG09108 carries a lifetime warranty. KEY FEATURES 8 1000Mbps SFP Slots 1 10/100/1000 Ethernet port (RJ45) Supports IEEE 802.3x flow control on full duplex Supports VLAN and QoS LED Status Indicators Back pressure flow control on half duplex Easy set up SFP GBIC Module Technology
Description
Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides 8 SFP slots and 1 RJ45 port that supports 10/100/1000 Ethernet. This product is also "all-fiber" capable. The SFP slots are full duplex and accept multimode, singlemode, and single f.o. SFP modules (sold separately). The RJ45 port supports auto-negotiation and auto MDI/MDI-X functions, as well as full/half duplex modes. The SG09108 supports VLAN, QoS, and IEEE 802.3x flow control on full duplex and back pressure flow control on half duplex. LEDs indicate power and link/activity for the SFP slots and RJ45 port. So, if you need a lower port density product with gigabit connectivity, consider the SG09108. As with all VERSITRON products, the SG09108 carries a lifetime warranty. KEY FEATURES 8 1000Mbps SFP Slots 1 10/100/1000 Ethernet port (RJ45) Supports IEEE 802.3x flow control on full duplex Supports VLAN and QoS LED Status Indicators Back pressure flow control on half duplex Easy set up SFP GBIC Module Technology

Suppliers

Company
Product
Description
Supplier Links
9 Port 10/100/1000, 1G SFP Fiber Optic Switch - SG09108 - Versitron, Inc.
Newark, DE, USA
9 Port 10/100/1000, 1G SFP Fiber Optic Switch
SG09108
9 Port 10/100/1000, 1G SFP Fiber Optic Switch SG09108
Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides 8 SFP slots and 1 RJ45 port that supports 10/100/1000 Ethernet. This product is also "all-fiber" capable. The SFP slots are full duplex and accept multimode, singlemode, and single f.o. SFP modules (sold separately). The RJ45 port supports auto-negotiation and auto MDI/MDI-X functions, as well as full/half duplex modes. The SG09108 supports VLAN, QoS, and IEEE 802.3x flow control on full duplex and back pressure flow control on half duplex. LEDs indicate power and link/activity for the SFP slots and RJ45 port. So, if you need a lower port density product with gigabit connectivity, consider the SG09108. As with all VERSITRON products, the SG09108 carries a lifetime warranty. KEY FEATURES 8 1000Mbps SFP Slots 1 10/100/1000 Ethernet port (RJ45) Supports IEEE 802.3x flow control on full duplex Supports VLAN and QoS LED Status Indicators Back pressure flow control on half duplex Easy set up SFP GBIC Module Technology

Do you have requirements to extend your network to just a few nodes using gigabit fiber? The SG09108 unmanaged switch may be what you are looking for. This device provides 8 SFP slots and 1 RJ45 port that supports 10/100/1000 Ethernet. This product is also "all-fiber" capable.

The SFP slots are full duplex and accept multimode, singlemode, and single f.o. SFP modules (sold separately). The RJ45 port supports auto-negotiation and auto MDI/MDI-X functions, as well as full/half duplex modes.

The SG09108 supports VLAN, QoS, and IEEE 802.3x flow control on full duplex and back pressure flow control on half duplex. LEDs indicate power and link/activity for the SFP slots and RJ45 port. So, if you need a lower port density product with gigabit connectivity, consider the SG09108.

As with all VERSITRON products, the SG09108 carries a lifetime warranty.

KEY FEATURES

  • 8 1000Mbps SFP Slots
  • 1 10/100/1000 Ethernet port (RJ45)
  • Supports IEEE 802.3x flow control on full duplex
  • Supports VLAN and QoS
  • LED Status Indicators
  • Back pressure flow control on half duplex
  • Easy set up
  • SFP GBIC Module Technology
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Equipment
Product Number SG09108
Product Name 9 Port 10/100/1000, 1G SFP Fiber Optic Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet Router - FS-Router-BAC2 - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
7015-4P2T-T1L - 7015-4P2T-T1L - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details