Hangzhou Shalom Electro-optics Technology Co., Ltd. LBO 5x5x10mm for NCPM SHG@1064 T=149°C 20205-015

Description
• Stocked and custom crystals available • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM) • Large effective SHG coefficient • High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating) • Maximum size: 70x70x20mm • Thin LBO crystals (standard thickness 1-4mm) for femto-line laser are also available Lithium Tri-borate (LBO, or LiB3O5) Crystal is one of the most useful nonlinear optical materials, not only because of its relatively large conversion coefficient (which is 3 times the magnitude of that of KDP), but also its high damage threshold (which is the highest among the inorganic nonlinear crystals), wide angular bandwidth and small walk-off angle. LBO crystal has a broad optical transmission range from 160 to 2600nm, making them appropriate for high power military/medical Nd:YAG/Nd:YLF lasers, Ti: Saphhire and Cr:LiSAF lasers, etc. It excels in high power SHG with minimal thermal lensing effect compared to KTP. Hangzhou Shalom offers both stocked and custom LBO crystals for THG and SHG of Nd-doped lasers, Type I and Type II non-critical phase matching, and OPO/OPA. The crystals feature great optical homogeneity and very few stress stria. The damage thresholds are impressive, which gives an exceptionally high level of >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). The surface quality could be leveraged to 10/15 Scratch/Dig. Specification: • Material: LBO crystals • Cut Angle: θ=90°±0.5°, Φ=0° • Transmitting Wavefront Distortion: less than λ/8 @ 633nm • Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A) • Perpendicularity: 15 arc minutes • Dimension: (5± 0.1 mm) x (5± 0.1 mm) x (10 + 0.2 mm/-0.1 mm)) • Clear Aperture: central 80% diameter • Flatness: λ/8 @ 633nm • Parallelism: better than 20 arc seconds • Damage Threshold: >10 for 1064nm, TEM00, 10ns, 10HZ (with no coating), >1 for 1064nm, TEM00, 10ns, 10HZ (AR-coated), >0.5 for 532nm, TEM00, 10ns, 10HZ (AR-coated) • Coating: AR/AR@1064+532nm • Application: For NCPM SHG of 1064nm T=154℃
Description
• Stocked and custom crystals available • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM) • Large effective SHG coefficient • High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating) • Maximum size: 70x70x20mm • Thin LBO crystals (standard thickness 1-4mm) for femto-line laser are also available Lithium Tri-borate (LBO, or LiB3O5) Crystal is one of the most useful nonlinear optical materials, not only because of its relatively large conversion coefficient (which is 3 times the magnitude of that of KDP), but also its high damage threshold (which is the highest among the inorganic nonlinear crystals), wide angular bandwidth and small walk-off angle. LBO crystal has a broad optical transmission range from 160 to 2600nm, making them appropriate for high power military/medical Nd:YAG/Nd:YLF lasers, Ti: Saphhire and Cr:LiSAF lasers, etc. It excels in high power SHG with minimal thermal lensing effect compared to KTP. Hangzhou Shalom offers both stocked and custom LBO crystals for THG and SHG of Nd-doped lasers, Type I and Type II non-critical phase matching, and OPO/OPA. The crystals feature great optical homogeneity and very few stress stria. The damage thresholds are impressive, which gives an exceptionally high level of >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). The surface quality could be leveraged to 10/15 Scratch/Dig. Specification: • Material: LBO crystals • Cut Angle: θ=90°±0.5°, Φ=0° • Transmitting Wavefront Distortion: less than λ/8 @ 633nm • Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A) • Perpendicularity: 15 arc minutes • Dimension: (5± 0.1 mm) x (5± 0.1 mm) x (10 + 0.2 mm/-0.1 mm)) • Clear Aperture: central 80% diameter • Flatness: λ/8 @ 633nm • Parallelism: better than 20 arc seconds • Damage Threshold: >10 for 1064nm, TEM00, 10ns, 10HZ (with no coating), >1 for 1064nm, TEM00, 10ns, 10HZ (AR-coated), >0.5 for 532nm, TEM00, 10ns, 10HZ (AR-coated) • Coating: AR/AR@1064+532nm • Application: For NCPM SHG of 1064nm T=154℃

Suppliers

Company
Product
Description
Supplier Links
LBO 5x5x10mm for NCPM SHG@1064 T=149°C - 20205-015 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
LBO 5x5x10mm for NCPM SHG@1064 T=149°C
20205-015
LBO 5x5x10mm for NCPM SHG@1064 T=149°C 20205-015
• Stocked and custom crystals available • Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM) • Large effective SHG coefficient • High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating) • Maximum size: 70x70x20mm • Thin LBO crystals (standard thickness 1-4mm) for femto-line laser are also available Lithium Tri-borate (LBO, or LiB3O5) Crystal is one of the most useful nonlinear optical materials, not only because of its relatively large conversion coefficient (which is 3 times the magnitude of that of KDP), but also its high damage threshold (which is the highest among the inorganic nonlinear crystals), wide angular bandwidth and small walk-off angle. LBO crystal has a broad optical transmission range from 160 to 2600nm, making them appropriate for high power military/medical Nd:YAG/Nd:YLF lasers, Ti: Saphhire and Cr:LiSAF lasers, etc. It excels in high power SHG with minimal thermal lensing effect compared to KTP. Hangzhou Shalom offers both stocked and custom LBO crystals for THG and SHG of Nd-doped lasers, Type I and Type II non-critical phase matching, and OPO/OPA. The crystals feature great optical homogeneity and very few stress stria. The damage thresholds are impressive, which gives an exceptionally high level of >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). The surface quality could be leveraged to 10/15 Scratch/Dig. Specification: • Material: LBO crystals • Cut Angle: θ=90°±0.5°, Φ=0° • Transmitting Wavefront Distortion: less than λ/8 @ 633nm • Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A) • Perpendicularity: 15 arc minutes • Dimension: (5± 0.1 mm) x (5± 0.1 mm) x (10 + 0.2 mm/-0.1 mm)) • Clear Aperture: central 80% diameter • Flatness: λ/8 @ 633nm • Parallelism: better than 20 arc seconds • Damage Threshold: >10 for 1064nm, TEM00, 10ns, 10HZ (with no coating), >1 for 1064nm, TEM00, 10ns, 10HZ (AR-coated), >0.5 for 532nm, TEM00, 10ns, 10HZ (AR-coated) • Coating: AR/AR@1064+532nm • Application: For NCPM SHG of 1064nm T=154℃

• Stocked and custom crystals available
• Wide bandwidth for Type I and Type II non-critical phase-matching (NCPM)
• Large effective SHG coefficient
• High damage threshold: >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating)
• Maximum size: 70x70x20mm
• Thin LBO crystals (standard thickness 1-4mm) for femto-line laser are also available

Lithium Tri-borate (LBO, or LiB3O5) Crystal is one of the most useful nonlinear optical materials, not only because of its relatively large conversion coefficient (which is 3 times the magnitude of that of KDP), but also its high damage threshold (which is the highest among the inorganic nonlinear crystals), wide angular bandwidth and small walk-off angle. LBO crystal has a broad optical transmission range from 160 to 2600nm, making them appropriate for high power military/medical Nd:YAG/Nd:YLF lasers, Ti: Saphhire and Cr:LiSAF lasers, etc. It excels in high power SHG with minimal thermal lensing effect compared to KTP.


Hangzhou Shalom offers both stocked and custom LBO crystals for THG and SHG of Nd-doped lasers, Type I and Type II non-critical phase matching, and OPO/OPA. The crystals feature great optical homogeneity and very few stress stria. The damage thresholds are impressive, which gives an exceptionally high level of >10GW/cm^2 for 1064nm, TEM00, 10ns, 10HZ (with no coating). The surface quality could be leveraged to 10/15 Scratch/Dig.


Specification:


• Material: LBO crystals
• Cut Angle: θ=90°±0.5°, Φ=0°
• Transmitting Wavefront Distortion: less than λ/8 @ 633nm
• Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A)
• Perpendicularity: 15 arc minutes
• Dimension: (5± 0.1 mm) x (5± 0.1 mm) x (10 + 0.2 mm/-0.1 mm))
• Clear Aperture: central 80% diameter
• Flatness: λ/8 @ 633nm
• Parallelism: better than 20 arc seconds
• Damage Threshold: >10 for 1064nm, TEM00, 10ns, 10HZ (with no coating), >1 for 1064nm, TEM00, 10ns, 10HZ (AR-coated), >0.5 for 532nm, TEM00, 10ns, 10HZ (AR-coated)
• Coating: AR/AR@1064+532nm
• Application: For NCPM SHG of 1064nm T=154℃

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Crystals
Product Number 20205-015
Product Name LBO 5x5x10mm for NCPM SHG@1064 T=149°C
Features AR-Coated
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Laser
Material YAG
Features AR-Coated
View Details
NLO Crystals - KTP Crystal - CASTECH, Inc.
Specs
Type Nonlinear
Material KTP
View Details
Bonding Crystal -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Material YAG + Yb:YAG + Cr⁴⁺:YAG
View Details
CaF<sub>2</sub> Crystals -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Material CaF2 Crystals
Transparency Range 130 to 11300 nm (1300 to 113000 Å)
Surface Quality 60-40 Scratch / Dig
View Details