Hangzhou Shalom Electro-optics Technology Co., Ltd. BBO Crystals 6x6x0.01mm for THG@800nm Type 1 20201-025

Description
• Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic Noise • High Precision Polishing and Cr-Au Electrodes • Coating option: P-coating/ muliti-layer V-type AR coating/ dual wavelength AR coating Hangzhou Shalom EO offers both off-the-shelf and custom Beta Barium Borate (beta BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc. It also excels in a significant damage threshold (15GW/cm^2, which is 200% higher than that of KDP), and high optical homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV (dye lasers) Referring to the non-linear BBO crystals, Shamlom EO has developed a sophisticated and cutting-edge production line capable of ultra-thin beta-bbo crystal befitting femto-line lasers, the minimum thickness is down to 0.01mm (for those with additional fused silica substrates) and 0.05mm (free standing). 92 modules of off-the-shelf BBO crystals with an area ranging from 6x6mm to 20x20mm for online purchasing are available in Shalom EO. Beta BBO crystals are simultaneous the most attractive candidates in the field of EO modulation, due to their surpassing ability to handle high repetition rate Q-switching, high damage threshold, temperature stability, and substantial freedom from piezoelectric ringing. Its applications extensively span from high repetition rate Q-switching, pulse picking, and laser cavity dumping, to regenerative amplifier control, spontaneous parametric down conversions (SPDC), and beam chopper. Shalom EO offers stocked and custom Beta BBO crystals for EO applications with high precision polishing, AR coating, and Cr-Au electrodes and competitive price. Specification: • Materials: BBO crystals • Thickness: 0.01mm • Cut Angle: θ=44.3°±0.25°,Φ=90°± 0.25° • Transmitting Wavefront Distortion: less than λ/8 @ 633nm • Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A) • Perpendicularity: < 5 arc minutes • Chamfer: 0.2mm x 45° • Quality Warranty Period: one year under proper use • Size: (6± 0.1 mm) x (6± 0.1 mm) • Substrate Mounted: Fused silica 1mm thickness • Clear Aperture: central 90% of the dimaters • Flatness: λ/8 @ 633nm • Parallelism: better than 20 arc seconds • Coating: P coating (Single Layer MgF2) • Chips: <0.1mm • Mounter Diameter: 25.4mm Anodized Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BBO Crystals 6x6x0.01mm for THG@800nm Type 1 - 20201-025 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
BBO Crystals 6x6x0.01mm for THG@800nm Type 1
20201-025
BBO Crystals 6x6x0.01mm for THG@800nm Type 1 20201-025
• Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes • Maximum aperture: 20x20mm • Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing • High Repetition Rate and UV Transmission • High Peak Power Damage Resistance • Low Absorption and Acoustic Noise • High Precision Polishing and Cr-Au Electrodes • Coating option: P-coating/ muliti-layer V-type AR coating/ dual wavelength AR coating Hangzhou Shalom EO offers both off-the-shelf and custom Beta Barium Borate (beta BBO) Crystals for Nonlinear and Electro-Optical applications. As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc. It also excels in a significant damage threshold (15GW/cm^2, which is 200% higher than that of KDP), and high optical homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV (dye lasers) Referring to the non-linear BBO crystals, Shamlom EO has developed a sophisticated and cutting-edge production line capable of ultra-thin beta-bbo crystal befitting femto-line lasers, the minimum thickness is down to 0.01mm (for those with additional fused silica substrates) and 0.05mm (free standing). 92 modules of off-the-shelf BBO crystals with an area ranging from 6x6mm to 20x20mm for online purchasing are available in Shalom EO. Beta BBO crystals are simultaneous the most attractive candidates in the field of EO modulation, due to their surpassing ability to handle high repetition rate Q-switching, high damage threshold, temperature stability, and substantial freedom from piezoelectric ringing. Its applications extensively span from high repetition rate Q-switching, pulse picking, and laser cavity dumping, to regenerative amplifier control, spontaneous parametric down conversions (SPDC), and beam chopper. Shalom EO offers stocked and custom Beta BBO crystals for EO applications with high precision polishing, AR coating, and Cr-Au electrodes and competitive price. Specification: • Materials: BBO crystals • Thickness: 0.01mm • Cut Angle: θ=44.3°±0.25°,Φ=90°± 0.25° • Transmitting Wavefront Distortion: less than λ/8 @ 633nm • Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A) • Perpendicularity: < 5 arc minutes • Chamfer: 0.2mm x 45° • Quality Warranty Period: one year under proper use • Size: (6± 0.1 mm) x (6± 0.1 mm) • Substrate Mounted: Fused silica 1mm thickness • Clear Aperture: central 90% of the dimaters • Flatness: λ/8 @ 633nm • Parallelism: better than 20 arc seconds • Coating: P coating (Single Layer MgF2) • Chips: <0.1mm • Mounter Diameter: 25.4mm Anodized Aluminium

• Versatile applications: SHG,THG,4HG,5HG, OPO,OPA,OPG, SPDC, EO Q-swithes
• Maximum aperture: 20x20mm
• Ultra-thin crystals: 0.01mm with FS substrate, 0.05mm free standing
• High Repetition Rate and UV Transmission
• High Peak Power Damage Resistance
• Low Absorption and Acoustic Noise
• High Precision Polishing and Cr-Au Electrodes
• Coating option: P-coating/ muliti-layer V-type AR coating/ dual wavelength AR coating

Hangzhou Shalom EO offers both off-the-shelf and custom Beta Barium Borate (beta BBO) Crystals for Nonlinear and Electro-Optical applications.


As a nonlinear crystal, BBO crystal manifests outstanding optical features such as its high nonlinear optical coefficient, low group velocity dispersion, a broad optical transmission range of 189-3500nm, etc. It also excels in a significant damage threshold (15GW/cm^2, which is 200% higher than that of KDP), and high optical homogeneity. Common applications include SHG,THG, 4HG and 5HG of Visible and Near IR laser light (e.g. Nd:YAG lasers, Ti:Sapphire lasers), OPO/OPG/OPA pumped by ultrafast pulses of wavelengths in the Near IR to UV, Sum-frequency mixing (SFM) into the Visible to the deep UV (dye lasers)


Referring to the non-linear BBO crystals, Shamlom EO has developed a sophisticated and cutting-edge production line capable of ultra-thin beta-bbo crystal befitting femto-line lasers, the minimum thickness is down to 0.01mm (for those with additional fused silica substrates) and 0.05mm (free standing). 92 modules of off-the-shelf BBO crystals with an area ranging from 6x6mm to 20x20mm for online purchasing are available in Shalom EO.


Beta BBO crystals are simultaneous the most attractive candidates in the field of EO modulation, due to their surpassing ability to handle high repetition rate Q-switching, high damage threshold, temperature stability, and substantial freedom from piezoelectric ringing. Its applications extensively span from high repetition rate Q-switching, pulse picking, and laser cavity dumping, to regenerative amplifier control, spontaneous parametric down conversions (SPDC), and beam chopper. Shalom EO offers stocked and custom Beta BBO crystals for EO applications with high precision polishing, AR coating, and Cr-Au electrodes and competitive price.


Specification:


Materials: BBO crystals
Thickness: 0.01mm
Cut Angle: θ=44.3°±0.25°,Φ=90°±0.25°
Transmitting Wavefront Distortion: less than λ/8 @ 633nm
Surface Quality: 10/5 Scratch/Dig (MIL-O-13830A)
Perpendicularity: < 5 arc minutes
Chamfer: 0.2mm x 45°
Quality Warranty Period: one year under proper use
Size: (6± 0.1 mm) x (6± 0.1 mm)
Substrate Mounted: Fused silica 1mm thickness
Clear Aperture: central 90% of the dimaters
Flatness: λ/8 @ 633nm
Parallelism: better than 20 arc seconds
Coating: P coating (Single Layer MgF2)
Chips: <0.1mm
Mounter Diameter: 25.4mm Anodized Aluminium

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Crystals
Product Number 20201-025
Product Name BBO Crystals 6x6x0.01mm for THG@800nm Type 1
Material BBO
Unlock Full Specs
to access all available technical data

Similar Products

BBO Crystals 8x8x0.2mm 48°for Type1 Phase Matching - 20201-085 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Material BBO
Surface Quality 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
View Details
BBO Crystals 8x8x2.0mm 35°for Type1 Phase Matching - 20201-067 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Material BBO
Surface Quality 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
View Details
KTP Crystals 8x8x5mm for SHG@1064nm - 20203-008 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Surface Quality 10-5 Scratch / Dig; better than 10/ 5(MIL-PRF-13830B)
View Details
BBO Crystals 5x5x2.5mm 28°for Type2 Phase Matching - 20201-087 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Material BBO
Surface Quality 10-5 Scratch / Dig; 10/5 Scratch/Dig (MIL-O-13830A)
View Details