Sunstone Engineering Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| 250i EV Copper Tab Battery Welding Overview and Applications The EV Copper Tab Battery Welding System is capable of welding highly conductive metals such as copper and aluminum. It also... | |
| ADVANCED fine-spot resistance welders Sunstone’s advanced dual pulse CD welders offer many capabilities including weld monitoring, SPC tools, and a large capacitive touch-screen interface. The touch-screen interface provides easy access... | |
| dual pulse fine-spot resistance welders The CD200 dual pulse fine-spot resistance welders by Sunstone are capacitive discharge welders that provide the ideal resistance spot welding equipment. The 200 watt second... | |
| PASP 2 Description: Pistol grip, pressure-actuated single probe with adjustable pressure. Pressure-actuated for repeatability. Ergonomic Pistol Grip for extended use. Large alligator clip for simple setup. Spring Force: 1 – | |
| PG5M Description: Pressure-actuated tweezer-style hand piece with ergonomic design and engineered with most reliable spring. Features the smallest, finest pressure range, and the highest degree of precision. Includes a quick... | |
| PTHP HP Description: Pressure-Actuated Tweezer Hand Piece designed for high power applications. This opposed welding hand piece uses 1 AWG cabling and includes 1 pair of 3/16” diameter RWMA II... | |
| The Orion mPulse 30 Thermocouple Welder With a 30ws power potential, this thermocouple welder can be used by almost anyone and has the power to tackle all sorts of jobs. | |
| The Precision Micro-Welder Technology You Need! The Orion 150s is the ideal welding tool for any micro-welding application. The s Series welders can be seen in laboratories, universities and research... | |
| The Precision Micro-Welder Technology You Need! The Orion 150s Professional is the ideal welding tool for any micro welding laboratory application. The s Series welders can be seen in laboratories,... | |
| The Precision Micro-Welder Technology You Need! The Orion 250s is the ideal welding tool for any micro welding application. The s Series welders can be seen in laboratories, universities and... | |
| The THP-A Tweezer Hand Piece comes standard with 3 feet long 10 AWG cabling and ring connectors. For use with Sunstone welders. Hand Piece Datasheet / Specs | |
| 2.2kVA AC Resistance Spot Welders. These AC welders are precision units with accurate controls that can be adjusted down for fine resistance welding. Typical welding applications range from sheets as... | |
| AC Resistance Seam Welders are used to complete AC Resistance welds. These would include both spot welds and seam welds. Ideal for creating a continuous seam weld, foil welding, Pouch... | |
| An on-the-go, fine spot welder. Perfect for cell towers, wind turbines, bridges, and other hard-to-get-to places! The Scout is a portable, capacitive discharge, fine spot welder with a 100 Ws... | |
| Maximum Power! The most powerful Sunstone pulse arc welder delivers 250 joules of energy with precision and accuracy. When your production needs require more welding power, turn to Sunstone’s Omega... | |
| Our ultrasonic welding systems use ultrasonic energy to perform various bonding & cutting functions such as metal joining, resin welding, resin melt cutting, resin cutting, and even food cutting. The... | |
| Sunstone’s 200ws Single Pulse resistance spot welders are engineered to provide a wide range of welding flexibility for micro spot resistance welding. The 200 watt second single pulse welder can... | |
| Sunstone’s CD100SPM low power spot welder is a microprocessor-contr olled single pulse resistance spot welder. This micro-welder was engineered to provide a wide range of welding flexibility for low power... | |
| Sunstone’s micro-joining weld heads provide the ability to perform precise, low inertial welds. These parallel micro-joining weld heads are designed for delicate parallel gap welds such as thermocompression bonding, and... | |
| Sunstone’s opposed low-force weld heads provide the ability to perform precise, low inertial welds. These opposed low-force weld heads are designed for delicate opposed gap welds. A compound lever force... | |
| The Avio HF inverter welding power supply is a highly efficient micro precision welding power supply. AC current is rectified into DC current in such a way that the heat... | |
| The Avio Opposed Weld Heads can be configured in a few different ways. We offer two force ranges: 4.5 lbf – 33.7 lbf, and 9.0 lbf – 67.4 lbf. (Note:... | |
| The Avio Parallel Weld Heads can be configured in a few different ways. We offer two force ranges: 1.1 lbf – 14.6 lbf, and 9.0 lbf – 33.7 lbf. (Note:... | |
| The Avio Transistor Welders are suitable for precise welding of superfine wires and micro components. The electric current is directly controlled by a transistor. This transistor welder is ideal for... | |
| The CD1000 dual pulse industrial spot welders provide a substantial amount of weld energy along with a fine range of power adjustment. These welders provide up to 1000 watt seconds... | |
| The CD400 Dual Pulse capacitive discharge (CD) resistance spot welder is one of Sunstone’s most popular welders for resistance spot welding. Up to 400 watt seconds of weld energy provide... | |
| The CD600 dual pulse industrial capacitive discharge (CD) spot welder provides a substantially larger amount of weld energy combined with a finer range of power adjustment. As with Sunstone Engineering’s... | |
| The hot bar Welding, pulse heat units are designed to solder electric components. These systems consist of a reflow head which holds the object and applies pressure and force while... | |
| The Latest Orion i Series (200i) Welding Systems are packed with features to give the user more control, more capability, and a simpler welding process. The Orion i Series is... | |
| The Sunstone Linear DC welder is a completely unique resistance welding system with closed-loop feedback. Utilizing new patent pending technologies, the Linear DC welder has the power of a High-Frequency... | |
| The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with... | |
| The WH1 manual opposed weld heads offer precision and repeatability at an affordable price. The WH1 weld heads offer opposed weld electrodes and are ideal for general fine spot opposed... | |
| The WH1 pneumatic opposed weld heads offer precision and repeatability at an affordable price. The WH1 weld heads offer opposed weld electrodes and are ideal for general fine spot opposed... | |
| The WH2 manual parallel weld head/s offer precision and repeatability at an affordable price. The WH2 weld head/s offer parallel weld electrodes and are ideal for general fine spot parallel... | |
| The WH2 pneumatic parallel weld heads offer precision and repeatability at an affordable price. The WH2 weld heads offer parallel weld electrodes and are ideal for general fine spot resistance... | |
| This hand piece package gives you the capability to accomplish the three most common welds in one package. The Sunstone Dual Probe Hand Piece or DPHP consists of two copper... | |
| Versatile All In One System Saves Money, Time, and Space! Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100... | |
| Welding Attachments / Weld Heads / Weld Heads - Parallel | |
| Welding Electrodes | |
| Features In The Box Introducing the smallest pulse arc welder with a microscope! The Orion mPulse Plus. With a 30ws power potential, the mPulse Plus can be used by anyone... | |
| Features Specifications In The Box Introducing the smallest pulse arc welder mounted to a microscope arm! The Orion mPulse Plus Mounted. With a 30ws power potential, the mPulse PlusMounted can... | |
| Features Specifications In The Box How to Use Downloads Videos The Precision Micro-Welder Technology You Need! The Orion 100c is the reliable welding tool that every metalsmith should have. Save... |