Sunstone Engineering Datasheets for Electrodes and Electrode Materials
Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more
| Product Name | Notes |
|---|---|
| 0.5 mm Tungsten Electrodes 2.6 inches in length. Pack of 15. | |
| 1.0mm Tungsten Electrodes 2.6 inches in length. Pack of 15. | |
| 10 – 1.0mm Tungsten Electrodes 2.6 inches in length. 10 – 0.5mm Tungsten Electrodes 2.6 inches in length. Pack contains a total of 20 electrodes. | |
| 3″ Battery-Style Copper Glidcop Electrodes, 1/4″ or 1/8″ diameter (1 pair). 1/16 step on one side and 3/32 step on the opposite side. | |
| 3/8′ Diameter, Tapered Copper Electrode (threaded) for PG2 and PG1. Hand Piece Datasheet / Specs | |
| Our Tungsten Electrodes are 2.6 inches Long. | |
| Thermo compression Electrode Specifications | |
| Welding Electrodes |