Sunstone Engineering Datasheets for Welding Accessories
Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more
| Product Name | Notes |
|---|---|
| The THP+ Tweezer handpiece comes standard with 10 AWG cabling that is 6 feet long and contains spade connectors. For use with all Orion Pulse-Arc welders that feature the tack... | |
| Third Hand Assistant Third hand assistant with Magnifying Glass—great for assistance with holding the workpiece that is being welded. The magnifier and clips will adjust to most angles, and the... | |
| 0.5mm collet used with 0.5mm electrodes on the stylus of Orion pulse arc welders. | |
| 1 AWG Welding Cables for Conductive Materials. 1 pair. | |
| 1- Three-foot Precision grounding clip for use with the Orion Welding Systems. | |
| 1.0mm collet used with 1.0mm electrodes on the stylus of Orion pulse arc welders. | |
| 4 AWG Welding Cables for Resistive Materials. 1 pair. | |
| 9″ x 12″ (22.86 x 30.48cm) Adhesive Fish Paper Sheets for Battery. Pack of 10 sheets | |
| An all-new design and performance. This latest update takes all of the great features from our previous model and adds to it with a new motorized weld head adding greater... | |
| Argon gas regulator for inline, low pressure use. | |
| Auto Darkening Welding Helmet with LED light source that Integrates with All Orion Welders | |
| Basic, Compact vacuum extraction system for use with Orion LZR Engraver Systems. | |
| Battery welding systems include a power supply, a weld delivery method, and also include some battery welding materials. Starting at $4000 USD. This simple system is the least expensive system... | |
| Clamp used for securing ring while providing the positive (+) connection to any Orion pulse arc welder. | |
| Cross lock tweezer used for smaller, more delicate work pieces. Tweezer for positive terminal on all Orion pulse arc welders. | |
| Dremel® rotary tool accepts the diamond grinding wheel used to sharpen tungsten electrodes. 110v only. | |
| Foot switch controller with 3-pin connector. | |
| Hand Piece Datasheet / Specs | |
| Head & Shank Tweezer. | |
| High-Performance Welding Monitor System – Integrated with Run Chart, & Waveform Display. Multiple Display Modes allows for Up to 10 items to be monitored and displayed on one screen. 5.7″ | |
| Jump ring plier. | |
| Keep your electrodes sharp with these 3/4″ diamond wheels. Made to fit most rotary tools, each diamond wheel includes an 1/8″ shank. Wheels have diamond particles on both sides doubling... | |
| Large needle nosed plier. | |
| Laser Welder Pedestal Orion LZR Pedestal is a desktop Laser welder Pedestal for use with the Orion LZR60, LZR100, & LZR140. The pedestal made from aluminum and clear acrylic plastic. | |
| Orion Stylus Extension Snap-In is an extension of the standard Orion Stylus. 6 Foot Extension allows for a total stylus length of 9 feet. This version is for use with... | |
| Orion Stylus Extension Threaded is a 6-foot extension for the Orion Threaded Stylus. This extension allows you to extend your standard Orion Stylus and add additional length. This expansion will... | |
| Orion Welders offers a revolutionary product that enhances and simplifies welding with Orion welders – especially when working close to stones, gems, and other precious, delicate, and sensitive items. The... | |
| Positive (+) welding plane used in place of positive (+) alligator clip. | |
| Pulse arc attachment kit includes: Small flat peaked pliers Tack small double pole tweezer Tack+ THP+ | |
| Pulse arc welding stylus. Handpick for use with Orion pulse arc welders. | |
| Ring Set Tweezer. | |
| Rotary Ring clamp for use with Orion LZR ENG Systems. | |
| Small flat peaked plier for detailed work. | |
| Standard alligator clip cables. One (1) pair of 18 AWG cables. 3 feet in length. For pulse arc welding and tack welding with Orion welding systems. | |
| Sunstone is dedicated to providing complete solutions to our customer needs. That’s why we offer nickel strip for battery pack manufacturing. Cut your own strip length by purchasing our spools... | |
| Sunstone’s Standard Battery welding system is the most popular system to be used for Battery Tab Welding.Starting at $7300 USD This system includes: CD200 Dual Pulse Capacitive Discharge Welding... | |
| Tack welding cables with positive (+) and negative (-) alligator clips. 10 AWG cable with spade connectors for use with all Orion tack optioned pulse arc welders. 3 feet in... | |
| Tack welding cables with positive (+) and negative (-) alligator clips. 10 AWG cable with spade connectors for use with all Orion tack optioned pulse arc welders. 6 feet in... | |
| The Orion Microscope on Articulating Arm is a great product for stone setting and intricate jeweler work. This microscope system should not be used for welding unless it is hooked... | |
| The robust industrial-grade gas regulator ensures accurate control of the shielding argon gas. When joined with Sunstone Engineering and Orion Welders products, the regulator provides superior welding results. It features... | |
| The Sunstone High Power Battery Welding System has all the power that you need to complete battery tab welds. Starting at $8100 USD. This system includes: CD400 Dual Pulse... | |
| Used to remove carbon from your weld spot, these fiberglass brushes are a must-have tool—especially when working with jewelry. | |
| We’ve assembled everything you’ll need to start welding anything that requires adding additional metal or safeguarding precious stones. The wire kit includes: 12 inches of 26 AWG Argentium, 6 inches... | |
| Welding Accessories |