Sunstone Engineering Tweezer Hand Piece – PG5M

Description
PG5M Description: Pressure-actuated tweezer-style hand piece with ergonomic design and engineered with most reliable spring. Features the smallest, finest pressure range, and the highest degree of precision. Includes a quick release system for fast simple changing of electrodes. Force: 4 -7 lbs Cables: 6 AWG Electrodes: Pre-bent RWMA Class 2 Copper electrodes. Molybdenum electrodes are available. Please specify at time of order which electrodes you would like. (Part #s: EL125RWMA-ANG or EL125MOLY-ANG) Weight: 1.5 / .68 kg Dimensions: 8”x 2.5”x 1” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Electronics
Description
PG5M Description: Pressure-actuated tweezer-style hand piece with ergonomic design and engineered with most reliable spring. Features the smallest, finest pressure range, and the highest degree of precision. Includes a quick release system for fast simple changing of electrodes. Force: 4 -7 lbs Cables: 6 AWG Electrodes: Pre-bent RWMA Class 2 Copper electrodes. Molybdenum electrodes are available. Please specify at time of order which electrodes you would like. (Part #s: EL125RWMA-ANG or EL125MOLY-ANG) Weight: 1.5 / .68 kg Dimensions: 8”x 2.5”x 1” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Electronics

Suppliers

Company
Product
Description
Supplier Links
Tweezer Hand Piece – PG5M -  - Sunstone Engineering
Payson, UT, United States
Tweezer Hand Piece – PG5M
Tweezer Hand Piece – PG5M
PG5M Description: Pressure-actuated tweezer-style hand piece with ergonomic design and engineered with most reliable spring. Features the smallest, finest pressure range, and the highest degree of precision. Includes a quick release system for fast simple changing of electrodes. Force: 4 -7 lbs Cables: 6 AWG Electrodes: Pre-bent RWMA Class 2 Copper electrodes. Molybdenum electrodes are available. Please specify at time of order which electrodes you would like. (Part #s: EL125RWMA-ANG or EL125MOLY-ANG) Weight: 1.5 / .68 kg Dimensions: 8”x 2.5”x 1” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Electronics

PG5M


Description: Pressure-actuated tweezer-style hand piece with ergonomic design and engineered with most reliable spring. Features the smallest, finest pressure range, and the highest degree of precision. Includes a quick release system for fast simple changing of electrodes.

Force: 4 -7 lbs

Cables: 6 AWG

Electrodes: Pre-bent RWMA Class 2 Copper electrodes. Molybdenum electrodes are available. Please specify at time of order which electrodes you would like. (Part #s: EL125RWMA-ANG or EL125MOLY-ANG)


Weight: 1.5 / .68 kg

Dimensions: 8”x 2.5”x 1”

Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders

Common Application: Electronics

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name Tweezer Hand Piece – PG5M
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Cutters -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding; Arc
Material Capability Steel, Stainless Steel, Aluminum
View Details
Stud Welding System - Proweld ARC-1850 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability #10 - 7/8"
View Details