Sunstone Engineering Datasheets for Thermistors
Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more
| Product Name | Notes |
|---|---|
| PART NUMBER: tm10ka TYPE: Axial BETA VALUE: 3890 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KA is a 10K ohm axial lead thermistor. 10% tolerance carrying beta of 3,890K ohms. For... | |
| PART NUMBER: tm10krb TYPE: Radial Bead BETA VALUE: 3892 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KRB is a 10K ohm radial bead thermistor. 10% tolerance carrying nominal beta of 3,892K... | |
| PART NUMBER: tm6.8kr TYPE: Radial BETA VALUE: 3470 TOLERANCE: 0.068 RESISTANCE/OHM: 6.8K Ohm The TM6.8KR is a 6.8K ohm radial lead thermistor. 6.8% tolerance with a beta value of 3470... |