Sunstone Engineering Datasheets for Styli and Probes
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Styli and Probes: Learn more
| Product Name | Notes |
|---|---|
| DPHP HP Description: Dual Probe Hand Piece made for high power applications. Contains 4’ long 1 AWG cabling and 7/8″ diameter brass shanks that accept 3/16″ diameter electrodes. Two 3/16” | |
| PG1-2 Description: The PG1/2 is the smallest single side gun. It can be fitted with a straight or 90-degree tip and is foot pedal actuated. Includes 3″ long, 3/8” diameter... | |
| PG1 Description: The PG1 is the smallest single side gun. It can be fitted with a straight or 90-degree tip and has a built-in switch. Includes 3″ long, 3/8” diameter... | |
| PG2 with Roll Spot Description: Pistol Grip Hand Piece with Button Trigger and Roll Spot attachment. Accepts threaded electrodes. Includes 3″ long, 3/8” diameter (Part #s: EL PG Threaded and... | |
| PG2 Description: Pistol Grip Hand Piece with Button Trigger. Accepts threaded electrodes. Includes 3″ long, 3/8” diameter (Part #s: EL PG Threaded) electrode. Cables: 1 AWG Electrodes: 3″ long, 3/8” | |
| PG3W Description: A Water-Cooled Pistol Grip Hand Piece with Button Trigger. Accepts compression electrodes. Includes Water-Cooled Grounding Clamp. Cables: 1 AWG Electrodes: 3″ long, 3/8” diameter – Compression Fit Weight:... | |
| PG4 Description: The PG4 gun is designed as a series welder. This gun will apply 2 spots simultaneously and is ideal for fast operations or where attaching an earth can... | |
| Hand Piece Datasheet / Specs | |
| The Micro Dual Probe Hand Piece pairs with our Sunstone DC Welders. Hand Piece Datasheet / Specs | |
| Welding Attachments Some welding applications require the flexibility and versatility of a handheld welding attachment. Handheld attachments allow welding of complex geometries that would require expensive fixturing when using conventional... |