Takachi Electronics Enclosure Co., Ltd. Portable Plastic Case CS Series

Description
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Battery contact included in each case. (With battery compartment types only.) Suitable for remote controller, wireless key fob, or small tester/device, and more. Available in 4 sizes with 8 models and selectable in 2 different color types (Black or White). Protection class: IP40 Operating temperature: -10℃ ~ +60℃
Request a Quote Datasheet
Description
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Battery contact included in each case. (With battery compartment types only.) Suitable for remote controller, wireless key fob, or small tester/device, and more. Available in 4 sizes with 8 models and selectable in 2 different color types (Black or White). Protection class: IP40 Operating temperature: -10℃ ~ +60℃
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Plastic Case - CS Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Portable Plastic Case
CS Series
Portable Plastic Case CS Series
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity CR2032 : 225mAh CR2450 : 620mAh CR2477 : 1000mAh Battery contact included in each case. (With battery compartment types only.) Suitable for remote controller, wireless key fob, or small tester/device, and more. Available in 4 sizes with 8 models and selectable in 2 different color types (Black or White). Protection class: IP40 Operating temperature: -10℃ ~ +60℃

Slim design small handheld enclosure.
Selectable in battery compartment types or without battery compartment types.
Easy replacement of batteries. Battery contact included in each case (except for N type).
Select proper models by enclosure dimensions and capacity of the batteries.
Typical Capacity
CR2032 : 225mAh
CR2450 : 620mAh
CR2477 : 1000mAh
Battery contact included in each case. (With battery compartment types only.)
Suitable for remote controller, wireless key fob, or small tester/device, and more.
Available in 4 sizes with 8 models and selectable in 2 different color types (Black or White).
Protection class: IP40
Operating temperature: -10℃ ~ +60℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number CS Series
Product Name Portable Plastic Case
Length 2.95 to 4.53 inch (75 to 115 mm)
Width 1.38 to 2.48 inch (35 to 63 mm)
Depth 0.4724 inch (12 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Portable Case - WC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.83 to 4.13 inch (72 to 105 mm)
Width 1.69 to 1.99 inch (43 to 50.5 mm)
Depth 0.6102 to 1.11 inch (15.5 to 28.2 mm)
View Details
DIN-RAIL MOUNT ENCLOSURE - DRB series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.97 to 3.94 inch (50 to 100 mm)
Width 4.72 to 5.91 inch (120 to 150 mm)
Depth 3.15 to 3.94 inch (80 to 100 mm)
View Details
Handheld Plastic Case - LC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.53 to 6.5 inch (115 to 165 mm)
Width 2.72 to 3.78 inch (69 to 96 mm)
Depth 0.7677 to 1.38 inch (19.5 to 35 mm)
View Details