Mitsubishi Forklift Trucks Datasheets for Forklifts
Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks.
Forklifts: Learn more
| Product Name | Notes |
|---|---|
| If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in... | |
| Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is... | |
| The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo... | |
| The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are... | |
| The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of... | |
| The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This... | |
| The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of... | |
| The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries,... | |
| The new high level order picker series offers unprecedented levels of efficiency in the use of warehouse space. The ability to pick at heights up to 366 inches and the... |