If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization.
The N-Generation reach trucks also offer better capacity retention than counterbalanced lift trucks, permitting loads to be staged at much higher racking levels. This in turn helps improve overall cube utilization and helps reduce the cost per pallet position, lowering overall operational expenditures tied to warehousing and material handling operations.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | ESR23N |
| Product Name | Electric Narrow Aisle Forklift |
| Features | Protected Cab; Narrow Isle |
| Tires | Solid |
| Capacity | 4500 lbs (2041 kg) |
| Lift Travel | 330 inch (8382 mm) |