The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift.
These units are ideally suited to operate in warehousing environments that have limited space -- since their working aisle requirements are often less than those required of a 3-wheel electric forklift truck. The stand-up design makes them ideal for operations that require frequent on/off access.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FBC20NS |
| Product Name | Electric Counterbalanced Forklift |
| Features | Counterbalance; Protected Cab |
| Tires | Solid |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 146 inch (3708 mm) |