The FG/FD40N-FG/FD55N IC pneumatic forklift trucks are ideal for working in rugged, outdoor environments where surface conditions are often rough, wet and dusty. Built to accommodate a broad array of industries, these forklifts are designed to move heavy loads such as unprocessed lumber, concrete blocks and containers, as well as various other types of loads that are large and bulky
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FG45N |
| Product Name | Internal Combustion Forklift |
| Features | Protected Cab; Rough Terrain |
| Tires | Pneumatic Tires |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 132 inch (3353 mm) |
| Width | 47 inch (1184 mm) |