The N-Generation IC pneumatic tire forklift truck remains a centerpiece of any fleet that primarily operates outdoors and on diverse surface conditions. Built to accommodate a broad array of industries, these forklifts move bulky materials such as lumber, construction material, fabricated and structural metals, brick and concrete as well as various other types of loads.
The FG/FD15N-FG/FD35N offers some of the best travel speeds in the industry. This is especially beneficial for those applications requiring longer travel distances. Exceptional maneuverability and top lift and lowering speeds make it a breeze for your operators to get the job done quickly and efficiently.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FG33N |
| Product Name | Internal Combustion Forklift |
| Features | Protected Cab |
| Tires | Pneumatic Tires |
| Capacity | 6500 lbs (2948 kg) |
| Lift Travel | 131 inch (3327 mm) |
| Width | 39 inch (1001 mm) |