Our N-Generation 4-wheel electric trucks are known for speed and maneuverability, making them a preferred choice in work environments with narrow aisles, bulk storage areas, and where floor stacking is common. These trucks incorporate the latest in AC technology, delivering top travel speeds and increased energy efficiency.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FBC15N |
| Product Name | Electric Counterbalanced Forklift |
| Features | Counterbalance; Protected Cab |
| Tires | Solid |
| Capacity | 3000 lbs (1361 kg) |
| Lift Travel | 130 inch (3302 mm) |
| Width | 32 inch (813 mm) |