The N-Generation IC cushion tire forklift truck plays a central role in material handling applications that primarily operate indoors and on smooth surfaces. Built to accommodate a broad array of industries, these forklift trucks move diverse loads including bulky materials such as lumber, construction material, containers, palletized finished goods, barrels and drums.
The FGC15N-FGC33N offers some of the best travel speeds in the industry. This is especially beneficial for those material handling applications requiring longer travel distances. Exceptional maneuverability and top lift and lowering speeds help operators get the job done quickly and efficiently.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FGC20CN |
| Product Name | Internal Combustion Forklift |
| Features | Protected Cab |
| Tires | Solid |
| Capacity | 4000 lbs (1814 kg) |
| Lift Travel | 131 inch (3327 mm) |
| Width | 32 inch (819 mm) |