The N-Generation 100% alternating current (AC) 3-wheel electric forklift truck is designed for fast travel speed, efficiency and reliability in warehouse, shipping and other applications that require exceptional maneuverability. This truck is especially popular with operators who frequently load and unload containers and delivery trucks, and who need to maneuver in tight aisle spaces or under low overhead clearances.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FB18NT |
| Product Name | Electric Counterbalanced Forklift |
| Features | Counterbalance; Protected Cab |
| Tires | Solid |
| Capacity | 3500 lbs (1587 kg) |
| Lift Travel | 130 inch (3302 mm) |
| Width | 36 inch (914 mm) |