The 15,500 lb. large IC pneumatic forklift truck is designed to work in some of the toughest outdoor applications, moving large oversized loads such as steel bars, concrete pipe, cargo containers, bundled forest products as well as various other types of loads that are large, bulky and heavy.
| Mitsubishi Forklift Trucks | |
|---|---|
| Product Category | Lifts |
| Product Number | FD70E |
| Product Name | Internal Combustion Forklift |
| Features | 4-Wheel; Protected Cab; Rough Terrain |
| Tires | Pneumatic Tires |
| Capacity | 15500 lbs (7029 kg) |
| Lift Travel | 148 inch (3759 mm) |
| Width | 66 inch (1664 mm) |