Embedded Data Systems DS18S20/T&R - 1-Wire Digital Thermometer on Cut Tape DS18S20TR

Description
Features Unique 1-Wire interface requires only one port pin for communication. Each device has a unique 64-bit serial code stored in an onboard ROM. Multidrop capability simplifies distributed temperature sensing applications. Requires no external components. Power supply range is 3.0V to 5.5V. Measures temperatures from -55°C to +125°C (-67°F to +257°F). ±0.5°C accuracy from -10°C to +85°C. 9-bit thermometer resolution. Converts temperature in 750ms (max.). User-definable nonvolatile (NV) alarm settings. Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition). The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.
Description
Features Unique 1-Wire interface requires only one port pin for communication. Each device has a unique 64-bit serial code stored in an onboard ROM. Multidrop capability simplifies distributed temperature sensing applications. Requires no external components. Power supply range is 3.0V to 5.5V. Measures temperatures from -55°C to +125°C (-67°F to +257°F). ±0.5°C accuracy from -10°C to +85°C. 9-bit thermometer resolution. Converts temperature in 750ms (max.). User-definable nonvolatile (NV) alarm settings. Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition). The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Suppliers

Company
Product
Description
Supplier Links
DS18S20/T&R - 1-Wire Digital Thermometer on Cut Tape - DS18S20TR - Embedded Data Systems
Lawrenceburg, KY, USA
DS18S20/T&R - 1-Wire Digital Thermometer on Cut Tape
DS18S20TR
DS18S20/T&R - 1-Wire Digital Thermometer on Cut Tape DS18S20TR
Features Unique 1-Wire interface requires only one port pin for communication. Each device has a unique 64-bit serial code stored in an onboard ROM. Multidrop capability simplifies distributed temperature sensing applications. Requires no external components. Power supply range is 3.0V to 5.5V. Measures temperatures from -55°C to +125°C (-67°F to +257°F). ±0.5°C accuracy from -10°C to +85°C. 9-bit thermometer resolution. Converts temperature in 750ms (max.). User-definable nonvolatile (NV) alarm settings. Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition). The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Features

  • Unique 1-Wire interface requires only one port pin for communication.
  • Each device has a unique 64-bit serial code stored in an onboard ROM.
  • Multidrop capability simplifies distributed temperature sensing applications.
  • Requires no external components.
  • Power supply range is 3.0V to 5.5V.
  • Measures temperatures from -55°C to +125°C (-67°F to +257°F).
  • ±0.5°C accuracy from -10°C to +85°C.
  • 9-bit thermometer resolution.
  • Converts temperature in 750ms (max.).
  • User-definable nonvolatile (NV) alarm settings.
  • Alarm search command identifies and addresses devices whose temperature is outside of programmed limits (temperature alarm condition).

The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C.
Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems.
Applications

  • Thermostatic controls
  • Industrial systems
  • Consumer products
  • Thermometers
  • Any thermally sensitive system.

1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Digital Thermometers
Product Number DS18S20TR
Product Name DS18S20/T&R - 1-Wire Digital Thermometer on Cut Tape
Range -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Food/Hygiene Temperature Meter - PCE-ST 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -40 to 250 C (-40 to 482 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Digital Thermometers - 1232213 - RS Components, Ltd.
Specs
Range 1767 C (3213 F)
Digital Battery Powered; Has Datalogger or Data Collection Capability
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Application Type Industrial
View Details