Embedded Data Systems DS18B20+ - 1-Wire Digital Thermometer DS18B20

Description
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9- to 12-bit user-configurable resolution. • 1-Wire interface requires only one port pin for communication. • Has a 64-bit unique and unchangeable electronic serial number. • Multi-drop capability for simplified distributed temperature sensing. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature to 12-bit digital word in 750ms (max.). • No external components required to sense temperature. • 3.0V to 5.5V supply range. • 3-pin TO-92 (DS18B20) package. The DS18B20 is a digital thermometer featuring ±0.5°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS18B20 offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS18B20 features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS18B20 devices to coexist on the same 1-Wire bus. The DS18B20 is powered via a 3.0V to 5.5V power supply. Applications Agricultural Systems Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9- to 12-bit user-configurable resolution. • 1-Wire interface requires only one port pin for communication. • Has a 64-bit unique and unchangeable electronic serial number. • Multi-drop capability for simplified distributed temperature sensing. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature to 12-bit digital word in 750ms (max.). • No external components required to sense temperature. • 3.0V to 5.5V supply range. • 3-pin TO-92 (DS18B20) package. The DS18B20 is a digital thermometer featuring ±0.5°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS18B20 offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS18B20 features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS18B20 devices to coexist on the same 1-Wire bus. The DS18B20 is powered via a 3.0V to 5.5V power supply. Applications Agricultural Systems Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS18B20+ - 1-Wire Digital Thermometer - DS18B20 - Embedded Data Systems
Lawrenceburg, KY, USA
DS18B20+ - 1-Wire Digital Thermometer
DS18B20
DS18B20+ - 1-Wire Digital Thermometer DS18B20
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9- to 12-bit user-configurable resolution. • 1-Wire interface requires only one port pin for communication. • Has a 64-bit unique and unchangeable electronic serial number. • Multi-drop capability for simplified distributed temperature sensing. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature to 12-bit digital word in 750ms (max.). • No external components required to sense temperature. • 3.0V to 5.5V supply range. • 3-pin TO-92 (DS18B20) package. The DS18B20 is a digital thermometer featuring ±0.5°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS18B20 offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS18B20 features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS18B20 devices to coexist on the same 1-Wire bus. The DS18B20 is powered via a 3.0V to 5.5V power supply. Applications Agricultural Systems Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
• ±0.5°C accuracy from -10°C to +85°C.
• Measures temperatures from -55°C to +125°C (-67°F to +257°F).
• 9- to 12-bit user-configurable resolution.
• 1-Wire interface requires only one port pin for communication.
• Has a 64-bit unique and unchangeable electronic serial number.
• Multi-drop capability for simplified distributed temperature sensing.
• Alarm function with user-defined nonvolatile alarm settings.
• Converts temperature to 12-bit digital word in 750ms (max.).
• No external components required to sense temperature.
• 3.0V to 5.5V supply range.
• 3-pin TO-92 (DS18B20) package.

The DS18B20 is a digital thermometer featuring ±0.5°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable).

The DS18B20 offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage.

Each DS18B20 features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS18B20 devices to coexist on the same 1-Wire bus. The DS18B20 is powered via a 3.0V to 5.5V power supply.

Applications

  • Agricultural Systems
  • Thermostatic controls
  • Industrial systems
  • Consumer products
  • Thermometers
  • Any thermally sensitive system.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Digital Thermometers
Product Number DS18B20
Product Name DS18B20+ - 1-Wire Digital Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 106672 - RS Components, Ltd.
Specs
Range 400 C (752 F)
Digital Battery Powered
Thermometer Technology Thermocouple Technology
View Details
Thermometer - PCE-895 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Interface Options Serial Interface
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details