Embedded Data Systems DS18S20+ - 1-Wire Digital Thermometer DS18S20

Description
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9-bit thermometer resolution. • Unique 1-Wire interface requires only one port pin for communication. • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature in 750ms (max.). • Requires no external components. • Power supply range is 3.0V to 5.5V. • 3-pin TO-92 package The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9-bit thermometer resolution. • Unique 1-Wire interface requires only one port pin for communication. • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature in 750ms (max.). • Requires no external components. • Power supply range is 3.0V to 5.5V. • 3-pin TO-92 package The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS18S20+ - 1-Wire Digital Thermometer - DS18S20 - Embedded Data Systems
Lawrenceburg, KY, USA
DS18S20+ - 1-Wire Digital Thermometer
DS18S20
DS18S20+ - 1-Wire Digital Thermometer DS18S20
• ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9-bit thermometer resolution. • Unique 1-Wire interface requires only one port pin for communication. • Each device has a unique 64-bit serial code stored in an onboard ROM. • Multidrop capability simplifies distributed temperature sensing applications. • Alarm function with user-defined nonvolatile alarm settings. • Converts temperature in 750ms (max.). • Requires no external components. • Power supply range is 3.0V to 5.5V. • 3-pin TO-92 package The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C. Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems. Applications Thermostatic controls Industrial systems Consumer products Thermometers Any thermally sensitive system. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
• ±0.5°C accuracy from -10°C to +85°C.

• Measures temperatures from -55°C to +125°C (-67°F to +257°F).

• 9-bit thermometer resolution.
• Unique 1-Wire interface requires only one port pin for communication.
• Each device has a unique 64-bit serial code stored in an onboard ROM.
• Multidrop capability simplifies distributed temperature sensing applications.

• Alarm function with user-defined nonvolatile alarm settings.

• Converts temperature in 750ms (max.).

• Requires no external components.
• Power supply range is 3.0V to 5.5V.
• 3-pin TO-92 package

The DS18S20 digital thermometer provides 9-bit centigrade temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18S20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. It has an operating temperature range of -55°C to +125°C and is accurate to ±0.5°C over the range of -10°C to +85°C.

Each DS18S20 has a unique 64-bit serial code, which allows multiple DS18S20s to function on the same 1-Wire bus; thus, it is simple to use one microprocessor to control many DS18S20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment or machinery, and process monitoring and control systems.

Applications

  • Thermostatic controls
  • Industrial systems
  • Consumer products
  • Thermometers
  • Any thermally sensitive system.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Digital Thermometers
Product Number DS18S20
Product Name DS18S20+ - 1-Wire Digital Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 7118877 - RS Components, Ltd.
Specs
Range 1372 C (2502 F)
Digital Battery Powered
View Details
Thermometer - 5629973 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -50 to 1150 C (-58 to 2102 F)
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details