Embedded Data Systems DS1822Z - Econo 1-Wire Digital Thermometer on Cut Tape DS1822Z

Description
• ±2°C accuracy from -10°C to +85°C • Measures temperatures from -55°C to +125°C (-67°F to +257°F) • 9- to 12-bit user-configurable resolution • 1-Wire interface requires only one port pin for communication • Has a 64-bit unique and unchangeable electronic serial number • Multi-drop capability for simplified distributed temperature sensing • Alarm function with user-defined non-volatile alarm settings • Converts temperature to 12-bit digital word in 750ms (max.) • No external components required to measure temperature • 3.0V to 5.5V supply range • Optional "parasite-power" operation (power derived directly from 1-Wire bus) • 150mil 8-pin SO package The DS1822Z is a digital thermometer with ±2°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS1822Z offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS1822Z features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS1822Z devices to coexist on the same 1-Wire bus. The DS1822Z may be locally powered via a 3.0V to 5.5V supply, or power can be derived from the 1-Wire data line ("parasite power"). The DS1822Z is offered in a 150mil 8-pin SO package. Also available is the high-precision DS18B20, which provides ±0.5°C accuracy and is software-compatible with the DS1822Z. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.
Description
• ±2°C accuracy from -10°C to +85°C • Measures temperatures from -55°C to +125°C (-67°F to +257°F) • 9- to 12-bit user-configurable resolution • 1-Wire interface requires only one port pin for communication • Has a 64-bit unique and unchangeable electronic serial number • Multi-drop capability for simplified distributed temperature sensing • Alarm function with user-defined non-volatile alarm settings • Converts temperature to 12-bit digital word in 750ms (max.) • No external components required to measure temperature • 3.0V to 5.5V supply range • Optional "parasite-power" operation (power derived directly from 1-Wire bus) • 150mil 8-pin SO package The DS1822Z is a digital thermometer with ±2°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS1822Z offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS1822Z features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS1822Z devices to coexist on the same 1-Wire bus. The DS1822Z may be locally powered via a 3.0V to 5.5V supply, or power can be derived from the 1-Wire data line ("parasite power"). The DS1822Z is offered in a 150mil 8-pin SO package. Also available is the high-precision DS18B20, which provides ±0.5°C accuracy and is software-compatible with the DS1822Z. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Suppliers

Company
Product
Description
Supplier Links
DS1822Z - Econo 1-Wire Digital Thermometer on Cut Tape - DS1822Z - Embedded Data Systems
Lawrenceburg, KY, USA
DS1822Z - Econo 1-Wire Digital Thermometer on Cut Tape
DS1822Z
DS1822Z - Econo 1-Wire Digital Thermometer on Cut Tape DS1822Z
• ±2°C accuracy from -10°C to +85°C • Measures temperatures from -55°C to +125°C (-67°F to +257°F) • 9- to 12-bit user-configurable resolution • 1-Wire interface requires only one port pin for communication • Has a 64-bit unique and unchangeable electronic serial number • Multi-drop capability for simplified distributed temperature sensing • Alarm function with user-defined non-volatile alarm settings • Converts temperature to 12-bit digital word in 750ms (max.) • No external components required to measure temperature • 3.0V to 5.5V supply range • Optional "parasite-power" operation (power derived directly from 1-Wire bus) • 150mil 8-pin SO package The DS1822Z is a digital thermometer with ±2°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS1822Z offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage. Each DS1822Z features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS1822Z devices to coexist on the same 1-Wire bus. The DS1822Z may be locally powered via a 3.0V to 5.5V supply, or power can be derived from the 1-Wire data line ("parasite power"). The DS1822Z is offered in a 150mil 8-pin SO package. Also available is the high-precision DS18B20, which provides ±0.5°C accuracy and is software-compatible with the DS1822Z. 1-Wire is a registered trademark of Dallas Semiconductor Corporation.
• ±2°C accuracy from -10°C to +85°C
• Measures temperatures from -55°C to +125°C (-67°F to +257°F)
• 9- to 12-bit user-configurable resolution
• 1-Wire interface requires only one port pin for communication
• Has a 64-bit unique and unchangeable electronic serial number
• Multi-drop capability for simplified distributed temperature sensing
• Alarm function with user-defined non-volatile alarm settings
• Converts temperature to 12-bit digital word in 750ms (max.)
• No external components required to measure temperature
• 3.0V to 5.5V supply range
• Optional "parasite-power" operation (power derived directly from 1-Wire bus)
• 150mil 8-pin SO package

The DS1822Z is a digital thermometer with ±2°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable).
The DS1822Z offers thermostatic functionality with over-temperature (TH) and under-temperature (TL) user-programmable setpoints stored in on-chip EEPROM. An internal flag is set when the measured temperature is greater than TH or less than TL. If thermostatic operation is not required, the two bytes of EEPROM reserved for TH and TL may be used for general-purpose nonvolatile storage.
Each DS1822Z features a unique and unchangeable 64-bit silicon serial number, which serves as the bus address for the sensor. This allows multiple DS1822Z devices to coexist on the same 1-Wire bus. The DS1822Z may be locally powered via a 3.0V to 5.5V supply, or power can be derived from the 1-Wire data line ("parasite power").
The DS1822Z is offered in a 150mil 8-pin SO package. Also available is the high-precision DS18B20, which provides ±0.5°C accuracy and is software-compatible with the DS1822Z.

1-Wire is a registered trademark of Dallas Semiconductor Corporation.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Digital Thermometers
Product Number DS1822Z
Product Name DS1822Z - Econo 1-Wire Digital Thermometer on Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 1987778 - RS Components, Ltd.
Specs
Range 1300 C (2372 F)
Digital Battery Powered; Has Datalogger or Data Collection Capability
Thermometer Technology Thermocouple Technology
View Details
Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -210 to 1372 C (-346 to 2502 F)
Digital Battery Powered
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details