Enercorp Instruments Ltd. Split Core Current Sensors

Description
Split Core Current Sensors Model SC225 is our easiest to install fixed setpoint current operated solid state status sensor for status indication. The one unit is pre-set to switch at 1.5 amps and will switch either AC or DC loads. This flexible design eliminates installation problems. It is not possible to incorrectly set the trip point or install a DC unit when an AC load should be switched. Split Core Current Sensors Model SC225 design means that retrofit installations are simplified since power does not have to be shut off and connections do not have to be broken. Split Core Current Sensors Model SC225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Split Core Current Sensors Model SC225 design enhancements offer zero off-state leakage in the solid state relay output. The contact is not polarity sensitive, simplifying wiring.
Description
Split Core Current Sensors Model SC225 is our easiest to install fixed setpoint current operated solid state status sensor for status indication. The one unit is pre-set to switch at 1.5 amps and will switch either AC or DC loads. This flexible design eliminates installation problems. It is not possible to incorrectly set the trip point or install a DC unit when an AC load should be switched. Split Core Current Sensors Model SC225 design means that retrofit installations are simplified since power does not have to be shut off and connections do not have to be broken. Split Core Current Sensors Model SC225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Split Core Current Sensors Model SC225 design enhancements offer zero off-state leakage in the solid state relay output. The contact is not polarity sensitive, simplifying wiring.

Suppliers

Company
Product
Description
Supplier Links
Split Core Current Sensors Model SC225 is our easiest to install fixed setpoint current operated solid state status sensor for status indication. The one unit is pre-set to switch at 1.5 amps and will switch either AC or DC loads. This flexible design eliminates installation problems. It is not possible to incorrectly set the trip point or install a DC unit when an AC load should be switched. Split Core Current Sensors Model SC225 design means that retrofit installations are simplified since power does not have to be shut off and connections do not have to be broken. Split Core Current Sensors Model SC225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Split Core Current Sensors Model SC225 design enhancements offer zero off-state leakage in the solid state relay output. The contact is not polarity sensitive, simplifying wiring.

Split Core Current Sensors Model SC225 is our easiest to install fixed setpoint current operated solid state status sensor for status indication.

The one unit is pre-set to switch at 1.5 amps and will switch either AC or DC loads. This flexible design eliminates installation problems. It is not possible to incorrectly set the trip point or install a DC unit when an AC load should be switched.


Split Core Current Sensors Model SC225 design means that retrofit installations are simplified since power does not have to be shut off and connections do not have to be broken.
Split Core Current Sensors Model SC225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored.
Split Core Current Sensors Model SC225 design enhancements offer zero off-state leakage in the solid state relay output. The contact is not polarity sensitive, simplifying wiring.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Sensors
Product Number Split Core Current Sensors
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - A145156-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
View Details
2 suppliers
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
CURRENT TRANSDUCER 200A RMS CAL WINDING - 1-CTS200ID-CD1000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details