Enercorp Instruments Ltd. Solid Core Current Transducers Sentry 200 Series

Description
Solid Core Current Transducers Sentry 200 Series with 4-20 mA output. Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output. Current Transducers Solid Core Sentry 200 Series are used to monitor pumps, motors, conveyors, machine tools, and any electrical load where an analogue representation is required over a range of currents. Current Transducers Solid Core Sentry 200 Series are UL, ULC and CE listed. Current Transducers Solid Core Sentry 200 Series are comprised of a current transformer, power circuit, precision rectifier, high-gain servo amplifier, and span and zero adjustments. Each sensor has three user selectable ranges. The two wire loop powered 4-20 mA output is available on two 6-32 screw terminals. Output is linear with input.
Description
Solid Core Current Transducers Sentry 200 Series with 4-20 mA output. Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output. Current Transducers Solid Core Sentry 200 Series are used to monitor pumps, motors, conveyors, machine tools, and any electrical load where an analogue representation is required over a range of currents. Current Transducers Solid Core Sentry 200 Series are UL, ULC and CE listed. Current Transducers Solid Core Sentry 200 Series are comprised of a current transformer, power circuit, precision rectifier, high-gain servo amplifier, and span and zero adjustments. Each sensor has three user selectable ranges. The two wire loop powered 4-20 mA output is available on two 6-32 screw terminals. Output is linear with input.

Suppliers

Company
Product
Description
Supplier Links
Solid Core Current Transducers Sentry 200 Series with 4-20 mA output. Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output. Current Transducers Solid Core Sentry 200 Series are used to monitor pumps, motors, conveyors, machine tools, and any electrical load where an analogue representation is required over a range of currents. Current Transducers Solid Core Sentry 200 Series are UL, ULC and CE listed. Current Transducers Solid Core Sentry 200 Series are comprised of a current transformer, power circuit, precision rectifier, high-gain servo amplifier, and span and zero adjustments. Each sensor has three user selectable ranges. The two wire loop powered 4-20 mA output is available on two 6-32 screw terminals. Output is linear with input.

Solid Core Current Transducers Sentry 200 Series with 4-20 mA output.
Current Transducers Solid Core Sentry 200 Series converts a monitored AC current to a proportional 4-20 mA output.
Current Transducers Solid Core Sentry 200 Series are used to monitor pumps, motors, conveyors, machine tools, and any electrical load where an analogue representation is required over a range of currents. Current Transducers Solid Core Sentry 200 Series are UL, ULC and CE listed.
Current Transducers Solid Core Sentry 200 Series are comprised of a current transformer, power circuit, precision rectifier, high-gain servo amplifier, and span and zero adjustments. Each sensor has three user selectable ranges. The two wire loop powered 4-20 mA output is available on two 6-32 screw terminals. Output is linear with input.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Sensors
Product Number Solid Core Current Transducers Sentry 200 Series
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details