Enercorp Instruments Ltd. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| 1/2% Stainless Steel Pressure Transmitters Low Cost. Stainless Steel Pressure Transmitters Model PX61 features compact construction, an integral amplifier, 2-wire 4-20mA output signal and extensive medium compatablility. Stainless Steel Pressure... | |
| Model WGT-420 Differential Pressure Transducers Differential Pressure Transducers Model WGT-420 have been developed primarily for HVAC and similar applications. Model WGT-420 Differential Pressure Transducers convert a differential or gauge air... | |
| Series VIP-9000 Current To Pressure Transmitter Current To Pressure Transmitters Series VIP-9000 are current to pressure or voltage to pressure transmitters for interfacing electronic control panels to pneumatic valves. A... | |
| The Differential Pressure Switch model AFS-22 is a general purpose proving switch designed for HVAC and energy management applications. It may be used to sense positive, negative or differential air... |