Enercorp Instruments Ltd. Current Switch Model 225

Description
Low Cost Status Indication Fixed Setpoint Current Operated Solid State Status Sensor Current Switch Model 225 is our lowest cost fixed setpoint current operated solid state status sensor. Current Switch Model 225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Current Switch Model 225 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring. Current Switch Model 225 is ideal for status indication. Current Switch Model 225 switches at 1 amp without requiring setpoint adjustment.
Description
Low Cost Status Indication Fixed Setpoint Current Operated Solid State Status Sensor Current Switch Model 225 is our lowest cost fixed setpoint current operated solid state status sensor. Current Switch Model 225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Current Switch Model 225 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring. Current Switch Model 225 is ideal for status indication. Current Switch Model 225 switches at 1 amp without requiring setpoint adjustment.

Suppliers

Company
Product
Description
Supplier Links
Low Cost Status Indication Fixed Setpoint Current Operated Solid State Status Sensor Current Switch Model 225 is our lowest cost fixed setpoint current operated solid state status sensor. Current Switch Model 225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Current Switch Model 225 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring. Current Switch Model 225 is ideal for status indication. Current Switch Model 225 switches at 1 amp without requiring setpoint adjustment.

Low Cost Status Indication Fixed Setpoint Current Operated Solid State Status Sensor
Current Switch Model 225 is our lowest cost fixed setpoint current operated solid state status sensor. Current Switch Model 225 monitors from 1 to 250 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored.
Current Switch Model 225 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring.
Current Switch Model 225 is ideal for status indication. Current Switch Model 225 switches at 1 amp without requiring setpoint adjustment.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Sensors
Product Number Current Switch Model 225
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details