Enercorp Instruments Ltd. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| The ETTR is a programmable temperature relay with the ability to act as an ON/OFF temperature controller. The device is capable of fully stand alone operation, but may be monitored... | |
| The PXR series comes in several sizes - 1/32 DIN, 1/16 DIN, 1/8 DIN and 1/4 DIN. Besides the standard features including auto-tuning and fuzzy logic, they also come with... |