Enercorp Instruments Ltd. Datasheets for Weather Instruments
Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity.
Weather Instruments: Learn more
| Product Name | Notes |
|---|---|
| Measure temperature as well as wind speed and direction. The Ultrasonic Anemometer 2D is designed to detect the horizontal components of wind speed and wind direction as well as the... | |
| Precision wind speed measurement The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system... | |
| Our compact Wind Speed Transmitters have the perfect price performance ratio for most commercial and industrial applications. The Wind Speed Transmitters built-in heaters make them serviceable in winter conditions and... | |
| The First Class wind transmitters are designed to evaluate the location and capacity of future wind power systems. The anemometer measures the horizontal component of wind speed and the direction... |