Enercorp Instruments Ltd. Solid Core Current Switch Sentry 250

Description
Setpoint Current Operated Solid State Sensors AC or DC Loads. Solid Core Current Switch Sentry 250 is an adjustable setpoint current operated solid state sensor which monitors currents from 1 to 150 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Solid Core Current Switch Sentry 250 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring.
Description
Setpoint Current Operated Solid State Sensors AC or DC Loads. Solid Core Current Switch Sentry 250 is an adjustable setpoint current operated solid state sensor which monitors currents from 1 to 150 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Solid Core Current Switch Sentry 250 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring.

Suppliers

Company
Product
Description
Supplier Links
Setpoint Current Operated Solid State Sensors AC or DC Loads. Solid Core Current Switch Sentry 250 is an adjustable setpoint current operated solid state sensor which monitors currents from 1 to 150 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored. Solid Core Current Switch Sentry 250 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring.

Setpoint Current Operated Solid State Sensors AC or DC Loads.
Solid Core Current Switch Sentry 250 is an adjustable setpoint current operated solid state sensor which monitors currents from 1 to 150 Amperes and switches up to 135 volts AC or DC. Internal circuits are totally powered by induction from the line being monitored.
Solid Core Current Switch Sentry 250 design enhancements offer zero off-state leakage in the solid state relay output while switching both AC and DC circuits. The contact is not polarity sensitive, simplifying wiring.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Sensors
Product Number Solid Core Current Switch Sentry 250
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details