Enercorp Instruments Ltd. Solid Core Current Transformers Sentry 100 Series

Description
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.
Description
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Solid Core Current Transformers with 0-5V output. Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts. Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed. Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Solid Core Current Transformers with 0-5V output.
Current Transformers Solid Core Sentry 100 Series convert a monitored AC current to a proportional DC voltage of 0 to 5 Volts.
Current Transformers Solid Core Sentry 100 Series are used to monitor motors, pumps, conveyors, machine tools and any electrical load where an analogue representation is required over a range of currents. Current Transformers (Transducers) Solid Core Sentry 100 Series models are CSA approved and UL listed.
Current Transformers Solid Core Sentry 100 Series comprises a current transformer, range selector, rectifier-filter, and scaling circuit. Each sensor has three basic user selectable ranges. The 0-5 VDC output is available on two 6-32 screw terminals.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Current Sensors
Product Number Solid Core Current Transformers Sentry 100 Series
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 2548325-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current transducer 50 A eff, small - 1-CTT50ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 70 amps
View Details