E+E Elektronik Air Flow Sensor for Very Low Air Velocity EE660

Description
The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications. EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent accuracy and long-term stability down to 0.15 m/s (30 ft/min). The device is available with current and voltage output or with RS485 interface an Modbus RTU or BACnet MS/TP interface. EE660 is user configurable and adjustable with jumpers on the electronics board or with the EE-PCS Product Configuration Software.
Datasheet
Description
The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications. EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent accuracy and long-term stability down to 0.15 m/s (30 ft/min). The device is available with current and voltage output or with RS485 interface an Modbus RTU or BACnet MS/TP interface. EE660 is user configurable and adjustable with jumpers on the electronics board or with the EE-PCS Product Configuration Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Flow Sensor for Very Low Air Velocity - EE660 - E+E Elektronik
Engerwitzdorf, Austria
Air Flow Sensor for Very Low Air Velocity
EE660
Air Flow Sensor for Very Low Air Velocity EE660
The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications. EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent accuracy and long-term stability down to 0.15 m/s (30 ft/min). The device is available with current and voltage output or with RS485 interface an Modbus RTU or BACnet MS/TP interface. EE660 is user configurable and adjustable with jumpers on the electronics board or with the EE-PCS Product Configuration Software.

The EE660 air velocity sensor operates on the hot film anemometer principle and is optimised for precise measurement of very low air velocity in laminar flow monitoring and clean room applications.

EE660 employs E+E air flow sensors manufactured in thin film technology, which stands for excellent accuracy and long-term stability down to 0.15 m/s (30 ft/min). The device is available with current and voltage output or with RS485 interface an Modbus RTU or BACnet MS/TP interface. EE660 is user configurable and adjustable with jumpers on the electronics board or with the EE-PCS Product Configuration Software.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Air Flow Sensors
Product Number EE660
Product Name Air Flow Sensor for Very Low Air Velocity
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Features Selectable Range
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Mass Air Flow Sensors - G-MAFCO-005 - TE Connectivity
Specs
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Anemometers - 1232202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Vane
Air Velocity Range 8858 SFPM (4500 cm/s)
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAB-200U-HQ10-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details