E+E Elektronik HVAC Miniature Air Flow Probe EE671

Description
EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high accuracy and reproducibility as well as long-term stability and outstanding resistance to pollutants. EE671 is available with fix installed cable or with plug connection. The measured air velocity up to 20 m/s (4000 ft/min) is available at voltage output 0 - 1 V, 0 - 5 V or 0 - 10 V or on the Modbus RTU interface. The alignment nut on the probe and the matching mounting flange simplify the installation, the correct orientation in the air flow and the precise control of the immersion depth. With an optional configuration kit the user can set via a digital setup interface the output configuration and perform an adjustment of the probe. Typical Applications Heating and ventilation systems Flow monitoring and control Inlet air monitoring in ovens
Datasheet
Description
EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high accuracy and reproducibility as well as long-term stability and outstanding resistance to pollutants. EE671 is available with fix installed cable or with plug connection. The measured air velocity up to 20 m/s (4000 ft/min) is available at voltage output 0 - 1 V, 0 - 5 V or 0 - 10 V or on the Modbus RTU interface. The alignment nut on the probe and the matching mounting flange simplify the installation, the correct orientation in the air flow and the precise control of the immersion depth. With an optional configuration kit the user can set via a digital setup interface the output configuration and perform an adjustment of the probe. Typical Applications Heating and ventilation systems Flow monitoring and control Inlet air monitoring in ovens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HVAC Miniature Air Flow Probe - EE671 - E+E Elektronik
Engerwitzdorf, Austria
HVAC Miniature Air Flow Probe
EE671
HVAC Miniature Air Flow Probe EE671
EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology. It operates on the hot-film anemometer principle and ensures high accuracy and reproducibility as well as long-term stability and outstanding resistance to pollutants. EE671 is available with fix installed cable or with plug connection. The measured air velocity up to 20 m/s (4000 ft/min) is available at voltage output 0 - 1 V, 0 - 5 V or 0 - 10 V or on the Modbus RTU interface. The alignment nut on the probe and the matching mounting flange simplify the installation, the correct orientation in the air flow and the precise control of the immersion depth. With an optional configuration kit the user can set via a digital setup interface the output configuration and perform an adjustment of the probe. Typical Applications Heating and ventilation systems Flow monitoring and control Inlet air monitoring in ovens

EE671 is a compact air velocity probe for HVAC applications. The built-in flow sensing element VTQ combines the advantages of state-of-the-art E+E thin-film manufacturing and of the newest transfer molding technology.

It operates on the hot-film anemometer principle and ensures high accuracy and reproducibility as well as long-term stability and outstanding resistance to pollutants.

EE671 is available with fix installed cable or with plug connection. The measured air velocity up to 20 m/s (4000 ft/min) is available at voltage output 0 - 1 V, 0 - 5 V or 0 - 10 V or on the Modbus RTU interface.

The alignment nut on the probe and the matching mounting flange simplify the installation, the correct orientation in the air flow and the precise control of the immersion depth.

With an optional configuration kit the user can set via a digital setup interface the output configuration and perform an adjustment of the probe.

Typical Applications

  • Heating and ventilation systems
  • Flow monitoring and control
  • Inlet air monitoring in ovens
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Air Flow Sensors
Product Number EE671
Product Name HVAC Miniature Air Flow Probe
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Heated Pitot - VAP3® - Eastern Instruments
Eastern Instruments
Specs
Features Also measures temperature (optional feature); Time or multi-point averaging; Audible or Visual Alarm
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAM-90-10000L-TG112-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2410449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Rotary Vane
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details