E+E Elektronik Miniature Air Flow Sensor for Measurement of Minimal Flows EE576

Description
The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt than conventional hot-wire elements. This is reflected in the excellent reproducibility and proven long-term stability of the measuring results. The factory calibration with a special wind tunnel for lowest velocity ensures optimal precision and maximum sensitivity. The EE576 can be mounted fast and easily. The alignment strip along the probe’s tube and the matching mounting flange determine the orientation of the sensor probe. The mounting flange allows for an infinitely variation of the depth of the sensor probe. The electronics integrated in the probe tube provide a linear analogue signal of 0-5V or 0-10V for the velocity range 0...2m/s (0...400ft/min) or 0...1m/s (0...200ft/min).
Datasheet
Description
The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt than conventional hot-wire elements. This is reflected in the excellent reproducibility and proven long-term stability of the measuring results. The factory calibration with a special wind tunnel for lowest velocity ensures optimal precision and maximum sensitivity. The EE576 can be mounted fast and easily. The alignment strip along the probe’s tube and the matching mounting flange determine the orientation of the sensor probe. The mounting flange allows for an infinitely variation of the depth of the sensor probe. The electronics integrated in the probe tube provide a linear analogue signal of 0-5V or 0-10V for the velocity range 0...2m/s (0...400ft/min) or 0...1m/s (0...200ft/min).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Air Flow Sensor for Measurement of Minimal Flows - EE576 - E+E Elektronik
Engerwitzdorf, Austria
Miniature Air Flow Sensor for Measurement of Minimal Flows
EE576
Miniature Air Flow Sensor for Measurement of Minimal Flows EE576
The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity. Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt than conventional hot-wire elements. This is reflected in the excellent reproducibility and proven long-term stability of the measuring results. The factory calibration with a special wind tunnel for lowest velocity ensures optimal precision and maximum sensitivity. The EE576 can be mounted fast and easily. The alignment strip along the probe’s tube and the matching mounting flange determine the orientation of the sensor probe. The mounting flange allows for an infinitely variation of the depth of the sensor probe. The electronics integrated in the probe tube provide a linear analogue signal of 0-5V or 0-10V for the velocity range 0...2m/s (0...400ft/min) or 0...1m/s (0...200ft/min).

The EE576 is a compact air velocity transmitter designed for measurement of lowest velocity.

Equipped with a newly developed sensor head and utilizing the proven E+E hot-film element, already tested a million times in the automotive industry, these transmitters are less sensitive to dust and dirt than conventional hot-wire elements.

This is reflected in the excellent reproducibility and proven long-term stability of the measuring results. The factory calibration with a special wind tunnel for lowest velocity ensures optimal precision and maximum sensitivity. The EE576 can be mounted fast and easily.

The alignment strip along the probe’s tube and the matching mounting flange determine the orientation of the sensor probe. The mounting flange allows for an infinitely variation of the depth of the sensor probe. The electronics integrated in the probe tube provide a linear analogue signal of 0-5V or 0-10V for the velocity range 0...2m/s (0...400ft/min) or 0...1m/s (0...200ft/min).

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Air Flow Sensors
Product Number EE576
Product Name Miniature Air Flow Sensor for Measurement of Minimal Flows
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Velocity
Technology Type Thermal Anemometer
Unlock Full Specs
to access all available technical data

Similar Products

Heated Pitot - VAP3® - Eastern Instruments
Eastern Instruments
Specs
Features Also measures temperature (optional feature); Time or multi-point averaging; Audible or Visual Alarm
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAH-10U-Q6S-PNLK-PNVBA-L1 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 2307464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Telescopic Vane
Velocity Resolution 1.97 SFPM (1 cm/s)
View Details